COOL-FIT ABS Plus Barrel nipple d-d PN10 for 32 mm connecting dimension, with overall length L = 54 mm, inspection gap of 10 mm, and rated for 10 bar. Made of ABS metric material, it weighs 0.011 kg and has a nominal pressure rating of PN10. Designed for quickest jointing of COOL-FIT fittings with minimal spacing between them.
COOL-FIT ABS Plus Barrel nipple d-d PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901908 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |