COOL-FIT ABS Plus Tee 90° reduced PN10 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for metric piping systems. The part 738201078 corresponds to a 63 mm main bore with a 32 mm branch bore, an outer diameter of 125 mm, and a rated pressure of 10 bar. It weighs 0.668 kg and requires one 738901608 and two 738901611 nipples for installation. The fitting is compliant with PN10 pressure class and is intended for reduced branch connections in fluid transport systems.
COOL-FIT ABS Plus Tee 90° reduced PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738201078 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Tee Fitting |