COOL-FIT 4.0 Adaptor union PE/ABS with a DN 32 PE100 SDR11 spigot end and ABS solvent cement socket, including EPDM O-ring gasket and insulation half shells; weighs 0.169 kg, with overall length 137 mm, body diameter 134 mm, and nut thread length 109 mm; rated for 10 bar.
COOL-FIT 4.0 Adaptor union PE/ABS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738513708 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |