COOL-FIT ABS Plus Barrel nipple d-d PN10 for 50 mm nominal pipe size, with an overall length of 72 mm and an inspection gap of 10 mm, designed for quick jointing of COOL-FIT fittings with minimal spacing. Made from ABS metric material, rated for 10 bar pressure, and weighs 0.036 kg.
COOL-FIT ABS Plus Barrel nipple d-d PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901910 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |