Georg Fischer Piping Systems Ltd Fittings - Unions 737648209

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Union bush Type II, model 737648209, is a fitting designed for use with SYGEF ECTFE Union systems, constructed from ECTFE material with a pressure rating of PN10 and SDR21. It has a nominal diameter of 40 mm, an outer diameter of 50 mm, and a length of 62 mm. The part weighs 0.089 kg and features a thread size of 2 inches. Its nominal length L1 is 25 mm, and the wall thickness e is 2.4 mm. The fitting is intended for use with ECTFE pipes and meets the SDR21/PN10 specification standards.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE Union bush Type II, model 737648209, is a fitting designed for use with SYGEF ECTFE Union systems, constructed from ECTFE material with a pressure rating of PN10 and SDR21. It has a nominal diameter of 40 mm, an outer diameter of 50 mm, and a length of 62 mm. The part weighs 0.089 kg and features a thread size of 2 inches. Its nominal length L1 is 25 mm, and the wall thickness e is 2.4 mm. The fitting is intended for use with ECTFE pipes and meets the SDR21/PN10 specification standards.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 737648209 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
737648209
Fittings - Unions 737648209
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737648209
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132524 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193131452 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details
Fittings - others - pipe-outlets-boxes - 150991101 - Georg Fischer Piping Systems Ltd
Specs
Material PVC/CPVC; PVC-U
English Size 16.500 inch (419 mm)
View Details
Fittings - Caps-end-Caps - 158400086 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details