COOL-FIT 2.0 Adaptor Union PE/ABS for 32 mm PE100 SDR11 pipe with an ABS solvent cement socket, featuring an EPDM O-ring gasket, ABS union nut, and NBR foam insulation. The part is identified by code 738 514 708, weighs 0.117 kg, and has dimensions L=137 mm, L1=36 mm, L2=33 mm, z1=104 mm, and z2=11 mm.
COOL-FIT 2.0 Adaptor Union PE/ABS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738514708 |
| Product Name | Fittings - Adapters-transitions |
| Fitting Type | Adapter Fitting |