CONTAIN-It Plus termination fitting for socket fusion, designed for PVDF-E inner pipe, with EPDM sealing and a nominal pressure rating of 16 bar. The fitting has a 20 mm pipe outer diameter and a 50 mm socket diameter, with outer dimensions of 66 mm (D1), 175 mm (Za), 206 mm (Zi), and 174 mm (Zie), and weighs 0.301 kg.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 735964106 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Socket Fusion |