Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 737158113

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE 45° elbow is a fitting for piping systems, constructed from ECTFE material with a pressure rating of PN10 and SDR21. It has a nominal diameter of 90 mm and an outer wall thickness of 4.3 mm. The fitting measures 57 mm in length and weighs 0.271 kg. The part is identified by the model code IR 737 158 113.

Datasheet Summary
Powered by GS/AI

The SYGEF ECTFE 45° elbow is a fitting for piping systems, constructed from ECTFE material with a pressure rating of PN10 and SDR21. It has a nominal diameter of 90 mm and an outer wall thickness of 4.3 mm. The fitting measures 57 mm in length and weighs 0.271 kg. The part is identified by the model code IR 737 158 113.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 737158113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
737158113
Fittings - Bends-Elbows 737158113
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737158113
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Adapters-transitions - 158400111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Saddles - 193130097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details
Fittings - Saddles - 193132477 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 193132495 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details