Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 737968111

Description
SDR21/PN10
Request a Quote
Description
SDR21/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SYGEF ECTFE end caps for SDR21/PN10 piping systems are made of ECTFE and are designed for use with nominal diameters up to 80 mm. The part number 737968111 corresponds to the 63 mm nominal bore size, with a length of 66 mm and an end cap thickness of 3.0 mm, weighing 0.083 kg. The end caps feature an IR connection and are rated for 10 bar pressure.

Datasheet Summary
Powered by GS/AI

SYGEF ECTFE end caps for SDR21/PN10 piping systems are made of ECTFE and are designed for use with nominal diameters up to 80 mm. The part number 737968111 corresponds to the 63 mm nominal bore size, with a length of 66 mm and an end cap thickness of 3.0 mm, weighing 0.083 kg. The end caps feature an IR connection and are rated for 10 bar pressure.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 737968111 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
737968111
Fittings - Caps-end-Caps 737968111
SDR21/PN10

SDR21/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 737968111
Product Name Fittings - Caps-end-Caps
Connection Type Infrared Fusion (IR)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131532 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193131967 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001619 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details