COOL-FIT ABS Plus Adaptor nipple d-di PN10, with a d size of 25 mm and di size of 20 mm, is a metric adapter designed for connecting pipes with inner diameters up to 20 mm. It has a pressure rating of 10 bar, is made of ABS, and measures 50 mm in length with a weight of 0.008 kg. The fitting is compatible with pipe inner diameters as small as 20 mm and can serve as a reducer from 160 mm to 140 mm. It has a 3/4 inch nominal pipe size and is marked with PN Code 738 901 607.
COOL-FIT ABS Plus Adaptor nipple d-di PN10
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 738901607 |
| Product Name | Fittings - discontinued-Fittings |
| Fitting Type | Nipple Fitting |