Georg Fischer Piping Systems Ltd Fittings - discontinued-Fittings 738201123

Description
COOL-FIT ABS Plus Tee 90° PN6
Request a Quote
Description
COOL-FIT ABS Plus Tee 90° PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT ABS Plus Tee 90° PN6 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for piping systems with a nominal pressure rating of 6 bar. The part number 738201123 corresponds to a 315 mm pipe outer diameter, with connecting dimensions of 450 mm outer diameter and 160 mm arm length, weighing 27.000 kg. The fitting has a compact design and is intended for metric piping systems.

Datasheet Summary
Powered by GS/AI

COOL-FIT ABS Plus Tee 90° PN6 is a pre-insulated fitting with PUR insulation and an impact-resistant black outer jacket, designed for piping systems with a nominal pressure rating of 6 bar. The part number 738201123 corresponds to a 315 mm pipe outer diameter, with connecting dimensions of 450 mm outer diameter and 160 mm arm length, weighing 27.000 kg. The fitting has a compact design and is intended for metric piping systems.

Suppliers

Company
Product
Description
Supplier Links
Fittings - discontinued-Fittings - 738201123 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - discontinued-Fittings
738201123
Fittings - discontinued-Fittings 738201123
COOL-FIT ABS Plus Tee 90° PN6

COOL-FIT ABS Plus Tee 90° PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 738201123
Product Name Fittings - discontinued-Fittings
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193135119 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 355.00 mm (13.98 inch)
View Details
Fittings - Adapters-transitions - 158400144 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details
Fittings - Saddles - 193130334 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Plastic Pipe Fittings - 1969710 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
View Details