Xoxide Flexiglow 80mm LED Case Fan - Red 14901

Description
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire
Description
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire

Suppliers

Company
Product
Description
Supplier Links
Flexiglow 80mm LED Case Fan - Red - 14901 - Xoxide
Malvern, PA, USA
Flexiglow 80mm LED Case Fan - Red
14901
Flexiglow 80mm LED Case Fan - Red 14901
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire

Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack.

Size80x80x25mmFan speed3000rpm +/- 10%
Volumetric Airflow39cfmAcoustic Noise32dbA (@ average rpm)
BearingsBall BearingCurrent0.17A
Connector3-pin connector with rpm monitoring wire
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 14901
Product Name Flexiglow 80mm LED Case Fan - Red
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details