Xoxide ENERMAX T.B.APOLLISH 140mm Red Case Fan 70239

Description
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model -------------------- -------------: UCTA14N-R Dimension (mm) ------------------: 139(W)*139(H)*25(D) Bearing Type -------------------- ---: Twister Bearing LED Color--------------- -------------: Red LED Number -------------------- ---: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O) ------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee
Description
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model -------------------- -------------: UCTA14N-R Dimension (mm) ------------------: 139(W)*139(H)*25(D) Bearing Type -------------------- ---: Twister Bearing LED Color--------------- -------------: Red LED Number -------------------- ---: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O) ------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee

Suppliers

Company
Product
Description
Supplier Links
ENERMAX T.B.APOLLISH 140mm Red Case Fan - 70239 - Xoxide
Malvern, PA, USA
ENERMAX T.B.APOLLISH 140mm Red Case Fan
70239
ENERMAX T.B.APOLLISH 140mm Red Case Fan 70239
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model -------------------- -------------: UCTA14N-R Dimension (mm) ------------------: 139(W)*139(H)*25(D) Bearing Type -------------------- ---: Twister Bearing LED Color--------------- -------------: Red LED Number -------------------- ---: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O) ------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee

• Patented Circular type LED with up to 15 diodes and up to four times brighter than any
other fans
• Focus Blades centering the light to increase brightness
• Turbine Blades of high-pressure airflow
• Twister Bearing technology for long lifetime and low noise
• Detachable fan blades for easy cleaning
Specifications:
Model ---------------------------------: UCTA14N-R
Dimension (mm) ------------------: 139(W)*139(H)*25(D)
Bearing Type -----------------------: Twister Bearing
LED Color----------------------------: Red
LED Number -----------------------: 15
LED type -----------------------------: Circular type LED
Speed (RPM) -----------------------: 750 (±10%)
Air Flow (CFM) ----------------------: 45.40
Air Flow (m3/h) ---------------------: 77.13
Static Pressure (mm-H2O) ------: 0.882
Noise (dBA) -------------------------: 15
MTBF(hours) ------------------------: 100,000
Input Power (W) --------------------: 3
Rated Voltage (V) ------------------: 12
Accessory ----------------------------: Screws × 4, 3-pin to 4-pin adaptor x 1
Safety & EMC ------------------------: TUV, UL, CE, RoHS, Weee

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70239
Product Name ENERMAX T.B.APOLLISH 140mm Red Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 8.5 inch (215 mm)
Air Flow Rate 98 SCFM (166 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details