Xoxide Gelid Solutions Wing 12 PL 120mm LED Case Fan - UV Green 70650

Description
WING 12 PL (FN-FW12PL-18) Silent 120mm PWM Fan with LED The WING 12 PL features a unique Nanoflux bearing which ensures a friction-free and silent operation. Thanks to the clever design and magnetic bearing the impeller can be detached for an easy cleaning. Additionally fan blade winglets were designed to achieve larger airflow and greater static pressure. Thank to GELID's Nanoflux Bearing the impeller can be detached and the fan blades can be cleaned easily. a) Key Features of Nanoflux Bearing (NFB) The Nano-technology composite ensures lowest abrasion and extreme durability (MTTF 100'000 hours). Compared to other Magnetic bearings this technology allows the impeller to be detached and thus the fan blades can be cleaned easily. Caption: The material of the Nanoflux bearing is self lubricating b) Nanoflux Bearing (NFB) compared to sleeve and ball bearings Even though conventional sleeve and ball bearings currently dominate the fan market however both have their disadvantages. While sleeve bearings have very low noise emissions and are very cost effective, they tend to leak oil; once the oil has dissipated the fan can no longer operate. Ball bearings, on the other hand, while providing longer operating life are costlier, noisier and are prone to damage. GELID's Nanoflux bearing uses magnetic flux to limit contact and friction between the bearing and the shaft. High precision self-lubricated material eliminates oil leakage. The result is a ultra quiet long life bearing. PWM Control & LED Light Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into the 120mm green WING 12 PL fan. Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades PWM Control LED Light Detachable Impeller Long Lifetime (100'000 h MTTF at 40°C) Specifications: Air Flow (CFM): 75.6 Bearing: Nanoflux Bearing (NFB) Cable Length (mm): 500 Connector: 4 Pin Molex (PWM) Current (A): 0.45 DC Voltage (V): 12 Dimensions (mm): 120 x 120 x 25 Fan Speed (RPM)
Description
WING 12 PL (FN-FW12PL-18) Silent 120mm PWM Fan with LED The WING 12 PL features a unique Nanoflux bearing which ensures a friction-free and silent operation. Thanks to the clever design and magnetic bearing the impeller can be detached for an easy cleaning. Additionally fan blade winglets were designed to achieve larger airflow and greater static pressure. Thank to GELID's Nanoflux Bearing the impeller can be detached and the fan blades can be cleaned easily. a) Key Features of Nanoflux Bearing (NFB) The Nano-technology composite ensures lowest abrasion and extreme durability (MTTF 100'000 hours). Compared to other Magnetic bearings this technology allows the impeller to be detached and thus the fan blades can be cleaned easily. Caption: The material of the Nanoflux bearing is self lubricating b) Nanoflux Bearing (NFB) compared to sleeve and ball bearings Even though conventional sleeve and ball bearings currently dominate the fan market however both have their disadvantages. While sleeve bearings have very low noise emissions and are very cost effective, they tend to leak oil; once the oil has dissipated the fan can no longer operate. Ball bearings, on the other hand, while providing longer operating life are costlier, noisier and are prone to damage. GELID's Nanoflux bearing uses magnetic flux to limit contact and friction between the bearing and the shaft. High precision self-lubricated material eliminates oil leakage. The result is a ultra quiet long life bearing. PWM Control & LED Light Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into the 120mm green WING 12 PL fan. Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades PWM Control LED Light Detachable Impeller Long Lifetime (100'000 h MTTF at 40°C) Specifications: Air Flow (CFM): 75.6 Bearing: Nanoflux Bearing (NFB) Cable Length (mm): 500 Connector: 4 Pin Molex (PWM) Current (A): 0.45 DC Voltage (V): 12 Dimensions (mm): 120 x 120 x 25 Fan Speed (RPM)

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions Wing 12 PL 120mm LED Case Fan - UV Green - 70650 - Xoxide
Malvern, PA, USA
Gelid Solutions Wing 12 PL 120mm LED Case Fan - UV Green
70650
Gelid Solutions Wing 12 PL 120mm LED Case Fan - UV Green 70650
WING 12 PL (FN-FW12PL-18) Silent 120mm PWM Fan with LED The WING 12 PL features a unique Nanoflux bearing which ensures a friction-free and silent operation. Thanks to the clever design and magnetic bearing the impeller can be detached for an easy cleaning. Additionally fan blade winglets were designed to achieve larger airflow and greater static pressure. Thank to GELID's Nanoflux Bearing the impeller can be detached and the fan blades can be cleaned easily. a) Key Features of Nanoflux Bearing (NFB) The Nano-technology composite ensures lowest abrasion and extreme durability (MTTF 100'000 hours). Compared to other Magnetic bearings this technology allows the impeller to be detached and thus the fan blades can be cleaned easily. Caption: The material of the Nanoflux bearing is self lubricating b) Nanoflux Bearing (NFB) compared to sleeve and ball bearings Even though conventional sleeve and ball bearings currently dominate the fan market however both have their disadvantages. While sleeve bearings have very low noise emissions and are very cost effective, they tend to leak oil; once the oil has dissipated the fan can no longer operate. Ball bearings, on the other hand, while providing longer operating life are costlier, noisier and are prone to damage. GELID's Nanoflux bearing uses magnetic flux to limit contact and friction between the bearing and the shaft. High precision self-lubricated material eliminates oil leakage. The result is a ultra quiet long life bearing. PWM Control & LED Light Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into the 120mm green WING 12 PL fan. Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades PWM Control LED Light Detachable Impeller Long Lifetime (100'000 h MTTF at 40°C) Specifications: Air Flow (CFM): 75.6 Bearing: Nanoflux Bearing (NFB) Cable Length (mm): 500 Connector: 4 Pin Molex (PWM) Current (A): 0.45 DC Voltage (V): 12 Dimensions (mm): 120 x 120 x 25 Fan Speed (RPM)

WING 12 PL (FN-FW12PL-18)
Silent 120mm PWM Fan with LED

The WING 12 PL features a unique Nanoflux bearing which ensures a friction-free and silent operation. Thanks to the clever design and magnetic bearing the impeller can be detached for an easy cleaning. Additionally fan blade winglets were designed to achieve larger airflow and greater static pressure. Thank to GELID's Nanoflux Bearing the impeller can be detached and the fan blades can be cleaned easily.
a) Key Features of Nanoflux Bearing (NFB)
The Nano-technology composite ensures lowest abrasion and extreme durability (MTTF 100'000 hours). Compared to other Magnetic bearings this technology allows the impeller to be detached and thus the fan blades can be cleaned easily.

Caption: The material of the Nanoflux bearing is self lubricating
b) Nanoflux Bearing (NFB) compared to sleeve and ball bearings
Even though conventional sleeve and ball bearings currently dominate the fan market however both have their disadvantages. While sleeve bearings have very low noise emissions and are very cost effective, they tend to leak oil; once the oil has dissipated the fan can no longer operate. Ball bearings, on the other hand, while providing longer operating life are costlier, noisier and are prone to damage.
GELID's Nanoflux bearing uses magnetic flux to limit contact and friction between the bearing and the shaft. High precision self-lubricated material eliminates oil leakage. The result is a ultra quiet long life bearing.
PWM Control & LED Light
Both models include a PWM Control which keeps the fan silent if no additional cooling is necessary but increases the fan speed whenever additional cooling is required. To give the fans a unique color, a white LED light is embedded into the 120mm green WING 12 PL fan.
Features

  • Nanoflux Bearing (NFB)
  • Optimized Winglet Fan Blades
  • PWM Control
  • LED Light
  • Detachable Impeller
  • Long Lifetime (100'000 h MTTF at 40°C)

Specifications:

Air Flow (CFM):75.6
Bearing:Nanoflux Bearing (NFB)
Cable Length (mm):500
Connector:4 Pin Molex (PWM)
Current (A):0.45
DC Voltage (V):12
Dimensions (mm):120 x 120 x 25
Fan Speed (RPM)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70650
Product Name Gelid Solutions Wing 12 PL 120mm LED Case Fan - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details