Xoxide Xigmatek - XLF-F1453 140mm LED Case Fan 70804

Description
Rebate Form XLF-F1453, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1453 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1453 Product Number CFS-SYGJS-LU1 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4
Description
Rebate Form XLF-F1453, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1453 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1453 Product Number CFS-SYGJS-LU1 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1453 140mm LED Case Fan - 70804 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1453 140mm LED Case Fan
70804
Xigmatek - XLF-F1453 140mm LED Case Fan 70804
Rebate Form XLF-F1453, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1453 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1453 Product Number CFS-SYGJS-LU1 Fan Dimension 140(W) x 140(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1000 R.P.M.. Bearing Type Long-life bearing Air Flow 63.5 CFM Life Expectance 50,000 hrs Noise Level <16 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Rebate Form

XLF-F1453, 140mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1000 RPM and 63.5 CFM and also with quite level (<16 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1453 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption.
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance

Product NameXLF-F1453
Product NumberCFS-SYGJS-LU1
FanDimension140(W) x 140(H) x 25(D) mm
Voltage Rating12V
Starting Voltage6V
Speed1000 R.P.M..
Bearing TypeLong-life bearing
Air Flow63.5 CFM
Life Expectance50,000 hrs
Noise Level<16 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70804
Product Name Xigmatek - XLF-F1453 140mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details