Xoxide Enermax MAGMA 80mm Twister Bearing Case Fan 38014

Description
With it's hot red blades and revolutionary new bearing design, the Enermax MAGMA 80mm Twister Bearing Case Fan is here to inject a bit more style and dynamic cooling into your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 80mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 2200 RPM Voltage: 12V Current: 0.34 Flow (MAX): 34.16 CFM Pressure (MAX): 1.980 (mm-H20) Noise: 21 dBA Frame Color: Black Blade Color: Red Dimensions: 80 x 80 x 25mm
Description
With it's hot red blades and revolutionary new bearing design, the Enermax MAGMA 80mm Twister Bearing Case Fan is here to inject a bit more style and dynamic cooling into your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 80mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 2200 RPM Voltage: 12V Current: 0.34 Flow (MAX): 34.16 CFM Pressure (MAX): 1.980 (mm-H20) Noise: 21 dBA Frame Color: Black Blade Color: Red Dimensions: 80 x 80 x 25mm

Suppliers

Company
Product
Description
Supplier Links
Enermax MAGMA 80mm Twister Bearing Case Fan - 38014 - Xoxide
Malvern, PA, USA
Enermax MAGMA 80mm Twister Bearing Case Fan
38014
Enermax MAGMA 80mm Twister Bearing Case Fan 38014
With it's hot red blades and revolutionary new bearing design, the Enermax MAGMA 80mm Twister Bearing Case Fan is here to inject a bit more style and dynamic cooling into your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 80mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 2200 RPM Voltage: 12V Current: 0.34 Flow (MAX): 34.16 CFM Pressure (MAX): 1.980 (mm-H20) Noise: 21 dBA Frame Color: Black Blade Color: Red Dimensions: 80 x 80 x 25mm

With it's hot red blades and revolutionary new bearing design, the Enermax MAGMA 80mm Twister Bearing Case Fan is here to inject a bit more style and dynamic cooling into your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours).
In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 80mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system.
Features:

  • Extreme Operation Temperature of 85C (for 100,000 hours)
  • Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings)
  • Batwing Blade Design for Extra 20% ~ 30% Airflow
  • Detachable Blades (Easy to Clean)
  • Sleeved Cables (Prevents Cluttered Wires)

Specifications:

  • Model: UCMA8
  • Speed: 2200 RPM
  • Voltage: 12V
  • Current: 0.34
  • Flow (MAX): 34.16 CFM
  • Pressure (MAX): 1.980 (mm-H20)
  • Noise: 21 dBA
  • Frame Color: Black
  • Blade Color: Red
  • Dimensions: 80 x 80 x 25mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 38014
Product Name Enermax MAGMA 80mm Twister Bearing Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details