Xoxide Gelid Silent9 Temperature Controlled 92mm Silent Case Fan 70706

Description
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 37.89 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.18 Dimension (mm): 92 x 92 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 11-23.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 2 Voltage (V): 12 Warranty (years): 5 Weight (g): 76
Description
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 37.89 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.18 Dimension (mm): 92 x 92 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 11-23.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 2 Voltage (V): 12 Warranty (years): 5 Weight (g): 76

Suppliers

Company
Product
Description
Supplier Links
Gelid Silent9 Temperature Controlled 92mm Silent Case Fan - 70706 - Xoxide
Malvern, PA, USA
Gelid Silent9 Temperature Controlled 92mm Silent Case Fan
70706
Gelid Silent9 Temperature Controlled 92mm Silent Case Fan 70706
Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air Flow (CFM): 37.89 Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Connector: 3 Pin Molex Current (A): 0.18 Dimension (mm): 92 x 92 x 25 Fan Speed (RPM): 900 (22C) - 2000 (42C) Noise Level (dBA): 11-23.5 Safety Approvals: CE, RoHS Compliant Sensor Cable Length (mm): 300 Static Pressure (mmAq): 2 Voltage (V): 12 Warranty (years): 5 Weight (g): 76

Designed for discerning Silent enthusiasts GELID Silent TC fans provide additional airflow by changing the fan speed according to your actual temperature needs, giving you no more noise than absolutely necessary and maximum cooling when needed. An intelligent IC embedded in the fan's PCB allows smart variable fan speeds. Each fan impeller has been individually balanced using the latest technology to guarantee stable operation. To add to the silence fan mounts replace traditional screws and are made of high quality, temperature resistant, extra long lasting rubber and stop vibrations from the fan motor from traveling into your PC case.
Features:

  • Temperature Control & external Sensor
  • Silent Operation w/ Rubber Fan Mounts
  • Optimized Fan Blades
  • High Airflow & High Static Pressure
  • Long Lifetime (50'000 h MTTF at 40°C)
  • 5 Years Warranty

INCLUDED:

  • 4 Rubber Fan Mounts
  • Air Flow (CFM): 37.89
  • Bearing: Hydro Dynamic Bearing
  • Cable Length (mm): 500
  • Connector: 3 Pin Molex
  • Current (A): 0.18
  • Dimension (mm): 92 x 92 x 25
  • Fan Speed (RPM): 900 (22C) - 2000 (42C)
  • Noise Level (dBA): 11-23.5
  • Safety Approvals: CE, RoHS Compliant
  • Sensor Cable Length (mm): 300
  • Static Pressure (mmAq): 2
  • Voltage (V): 12
  • Warranty (years): 5
  • Weight (g): 76
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70706
Product Name Gelid Silent9 Temperature Controlled 92mm Silent Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details