Xoxide Apevia 140mm Black Frame LED Case Fan - UV Green 70074

Description
Improve cooling and airflow to your case/system with this Apevia LED fan. The LEDs illuminate the entire fan and create a very amazing effect. It offers incredible cooling to increase the longevity and stability of your system and components while adding glamour and character to your PC. Has eleven UV-reactive blades and a black frame. Comes with a black fan grill for protection. Specifications: Dimensions: 140 x 140 x 25 mm Fan Speed: 1200 ± 15% RPM Air Power: 12 VDC Noise Level: 20.6 dBA Operation Voltage Range: 9 VDC ~ 13.5 VDC Start-up Voltage: 9 VDC Rated Voltage: 12 VDC Rated Current: 0.23 A Air Flow: 59.60 CFM Static Air Pressure: 0.81mm-H2O Connector: 3-pin and 4-pin Life Expectation: 25,000 hours
Description
Improve cooling and airflow to your case/system with this Apevia LED fan. The LEDs illuminate the entire fan and create a very amazing effect. It offers incredible cooling to increase the longevity and stability of your system and components while adding glamour and character to your PC. Has eleven UV-reactive blades and a black frame. Comes with a black fan grill for protection. Specifications: Dimensions: 140 x 140 x 25 mm Fan Speed: 1200 ± 15% RPM Air Power: 12 VDC Noise Level: 20.6 dBA Operation Voltage Range: 9 VDC ~ 13.5 VDC Start-up Voltage: 9 VDC Rated Voltage: 12 VDC Rated Current: 0.23 A Air Flow: 59.60 CFM Static Air Pressure: 0.81mm-H2O Connector: 3-pin and 4-pin Life Expectation: 25,000 hours

Suppliers

Company
Product
Description
Supplier Links
Apevia 140mm Black Frame LED Case Fan - UV Green - 70074 - Xoxide
Malvern, PA, USA
Apevia 140mm Black Frame LED Case Fan - UV Green
70074
Apevia 140mm Black Frame LED Case Fan - UV Green 70074
Improve cooling and airflow to your case/system with this Apevia LED fan. The LEDs illuminate the entire fan and create a very amazing effect. It offers incredible cooling to increase the longevity and stability of your system and components while adding glamour and character to your PC. Has eleven UV-reactive blades and a black frame. Comes with a black fan grill for protection. Specifications: Dimensions: 140 x 140 x 25 mm Fan Speed: 1200 ± 15% RPM Air Power: 12 VDC Noise Level: 20.6 dBA Operation Voltage Range: 9 VDC ~ 13.5 VDC Start-up Voltage: 9 VDC Rated Voltage: 12 VDC Rated Current: 0.23 A Air Flow: 59.60 CFM Static Air Pressure: 0.81mm-H2O Connector: 3-pin and 4-pin Life Expectation: 25,000 hours

Improve cooling and airflow to your case/system with this Apevia LED fan. The LEDs illuminate the entire fan and create a very amazing effect. It offers incredible cooling to increase the longevity and stability of your system and components while adding glamour and character to your PC. Has eleven UV-reactive blades and a black frame. Comes with a black fan grill for protection.
Specifications:

  • Dimensions: 140 x 140 x 25 mm
  • Fan Speed: 1200 ± 15% RPM
  • Air Power: 12 VDC
  • Noise Level: 20.6 dBA
  • Operation Voltage Range: 9 VDC ~ 13.5 VDC
  • Start-up Voltage: 9 VDC
  • Rated Voltage: 12 VDC
  • Rated Current: 0.23 A
  • Air Flow: 59.60 CFM
  • Static Air Pressure: 0.81mm-H2O
  • Connector: 3-pin and 4-pin
  • Life Expectation: 25,000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70074
Product Name Apevia 140mm Black Frame LED Case Fan - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Ring Fans - Series 01, 08, 10 & 14 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 72.0 inch (610 to 1829 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details