Xoxide 70mm Aluminum Case Fan 12426

Description
Evercool aluminum fans deliver the cooling power you need for your performance machine. The aluminum frame not only provides strength, but also acts like a heat sink wherever you mount it. So don't just cool...Evercool! Dimensions: 70mm Air Flow: 32.45 CFM Speed: 4000 RPM Noise: < 30dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015H12CA Voltage: 12VDC Current: 0.19A Power Consumption: 2.28W Fan Speed: 4000 Air Flow: 32.45 CFM Pressure: 4.21 Inch-H2O Noise: < 30dBA Bearing Type: Ball Connector: 3 Pin
Description
Evercool aluminum fans deliver the cooling power you need for your performance machine. The aluminum frame not only provides strength, but also acts like a heat sink wherever you mount it. So don't just cool...Evercool! Dimensions: 70mm Air Flow: 32.45 CFM Speed: 4000 RPM Noise: < 30dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015H12CA Voltage: 12VDC Current: 0.19A Power Consumption: 2.28W Fan Speed: 4000 Air Flow: 32.45 CFM Pressure: 4.21 Inch-H2O Noise: < 30dBA Bearing Type: Ball Connector: 3 Pin

Suppliers

Company
Product
Description
Supplier Links
70mm Aluminum Case Fan - 12426 - Xoxide
Malvern, PA, USA
70mm Aluminum Case Fan
12426
70mm Aluminum Case Fan 12426
Evercool aluminum fans deliver the cooling power you need for your performance machine. The aluminum frame not only provides strength, but also acts like a heat sink wherever you mount it. So don't just cool...Evercool! Dimensions: 70mm Air Flow: 32.45 CFM Speed: 4000 RPM Noise: < 30dBA Power: 12VDC Bearing Type: Ball Bearing Specifications: Model: EC7015H12CA Voltage: 12VDC Current: 0.19A Power Consumption: 2.28W Fan Speed: 4000 Air Flow: 32.45 CFM Pressure: 4.21 Inch-H2O Noise: < 30dBA Bearing Type: Ball Connector: 3 Pin

Evercool aluminum fans deliver the cooling power you need for your performance machine. The aluminum frame not only provides strength, but also acts like a heat sink wherever you mount it. So don't just cool...Evercool!

Dimensions:70mmAir Flow:32.45 CFM
Speed:4000 RPMNoise:< 30dBA
Power:12VDCBearing Type:Ball Bearing

Specifications:

  • Model: EC7015H12CA
  • Voltage: 12VDC
  • Current: 0.19A
  • Power Consumption: 2.28W
  • Fan Speed: 4000
  • Air Flow: 32.45 CFM
  • Pressure: 4.21 Inch-H2O
  • Noise: < 30dBA
  • Bearing Type: Ball
  • Connector: 3 Pin
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 12426
Product Name 70mm Aluminum Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9160031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.0 inch (152 mm)
Air Flow Rate 28 SCFM (47 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details