Xoxide Kingwin 120mm LED Case Fan - Yellow 70673

Description
Features: Model: CFY-012LB 120 x 120 x 25 mm long life bearing yellow led case fan Special high profile fan blades for maximum air flow Provide excellent ventilation for your PC cases Design for up to 100,000 hrs life expectancy High performance High reliability 3 Pin/4 Pin Connector Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) LED: Yellow Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 - 13.3 V Weight: 0.25 lbs/ 113 g (unit)
Description
Features: Model: CFY-012LB 120 x 120 x 25 mm long life bearing yellow led case fan Special high profile fan blades for maximum air flow Provide excellent ventilation for your PC cases Design for up to 100,000 hrs life expectancy High performance High reliability 3 Pin/4 Pin Connector Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) LED: Yellow Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 - 13.3 V Weight: 0.25 lbs/ 113 g (unit)

Suppliers

Company
Product
Description
Supplier Links
Kingwin 120mm LED Case Fan - Yellow - 70673 - Xoxide
Malvern, PA, USA
Kingwin 120mm LED Case Fan - Yellow
70673
Kingwin 120mm LED Case Fan - Yellow 70673
Features: Model: CFY-012LB 120 x 120 x 25 mm long life bearing yellow led case fan Special high profile fan blades for maximum air flow Provide excellent ventilation for your PC cases Design for up to 100,000 hrs life expectancy High performance High reliability 3 Pin/4 Pin Connector Specifications: Fan Dimension: 120 x 120 x 25 mm Fan Speed: 950 RPM Bearing Type: Long life bearing Noise Level: 19 dB(A) LED: Yellow Air Flow: 40 CFM Rated Voltage: 12 VDC Operational Voltage: 10.8 - 13.3 V Weight: 0.25 lbs/ 113 g (unit)

Features:

  • Model: CFY-012LB
  • 120 x 120 x 25 mm long life bearing yellow led case fan
  • Special high profile fan blades for maximum air flow
  • Provide excellent ventilation for your PC cases
  • Design for up to 100,000 hrs life expectancy
  • High performance
  • High reliability
  • 3 Pin/4 Pin Connector

Specifications:

Fan Dimension:120 x 120 x 25 mm
Fan Speed:950 RPM
Bearing Type:Long life bearing
Noise Level:19 dB(A)
LED:Yellow
Air Flow:40 CFM
Rated Voltage:12 VDC
Operational Voltage:10.8 - 13.3 V
Weight:0.25 lbs/ 113 g (unit)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70673
Product Name Kingwin 120mm LED Case Fan - Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details