Xoxide Zalman ZM-SF3 120mm Case Fan 70022

Description
The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ Bearing (EverLasting Quiet) is made of nano-composite materials which minimize friction between the fan’s shaft and bearing, thus resulting in maximum fan life cycle with minimum noise. Specifications: Dimensions: 120(L) x 120(W) x 26.4(H) mm Weight: 118g Fan Speed: 900 ~ 1,500rpm ± 10% Noise Level: 18 ~ 23dBA ± 10% Bearing Type: ELQ (EverLasting Quiet) Rated Voltage: DC 12V Power Connector: 3-Pin MTBF: 150,000 Hours
Description
The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ Bearing (EverLasting Quiet) is made of nano-composite materials which minimize friction between the fan’s shaft and bearing, thus resulting in maximum fan life cycle with minimum noise. Specifications: Dimensions: 120(L) x 120(W) x 26.4(H) mm Weight: 118g Fan Speed: 900 ~ 1,500rpm ± 10% Noise Level: 18 ~ 23dBA ± 10% Bearing Type: ELQ (EverLasting Quiet) Rated Voltage: DC 12V Power Connector: 3-Pin MTBF: 150,000 Hours

Suppliers

Company
Product
Description
Supplier Links
Zalman ZM-SF3 120mm Case Fan - 70022 - Xoxide
Malvern, PA, USA
Zalman ZM-SF3 120mm Case Fan
70022
Zalman ZM-SF3 120mm Case Fan 70022
The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ Bearing (EverLasting Quiet) is made of nano-composite materials which minimize friction between the fan’s shaft and bearing, thus resulting in maximum fan life cycle with minimum noise. Specifications: Dimensions: 120(L) x 120(W) x 26.4(H) mm Weight: 118g Fan Speed: 900 ~ 1,500rpm ± 10% Noise Level: 18 ~ 23dBA ± 10% Bearing Type: ELQ (EverLasting Quiet) Rated Voltage: DC 12V Power Connector: 3-Pin MTBF: 150,000 Hours

The Zalman ZM-SF3 120mm Fan is the perfect fan for any 120mm mount. The ZM-SF3 comes with anti-vibration mounting pins for silent operation. The ELQ bearings and Shark Fin Blade design make this fan a great choice for anyone concerned with sound levels. The high-tech ELQ Bearing (EverLasting Quiet) is made of nano-composite materials which minimize friction between the fan’s shaft and bearing, thus resulting in maximum fan life cycle with minimum noise.
Specifications:

  • Dimensions: 120(L) x 120(W) x 26.4(H) mm
  • Weight: 118g
  • Fan Speed: 900 ~ 1,500rpm ± 10%
  • Noise Level: 18 ~ 23dBA ± 10%
  • Bearing Type: ELQ (EverLasting Quiet)
  • Rated Voltage: DC 12V
  • Power Connector: 3-Pin
  • MTBF: 150,000 Hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70022
Product Name Zalman ZM-SF3 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2192981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 144 SCFM (245 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details