Xoxide Scythe Gentle Typhoon 120mm Case Fan (1850 RPM, 28 dBA) 16979

Description
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1850 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 98 m³/h Speed: 1850 RPM Noise: 28 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1850 RPM Air Flow: 98 m³/h Noise Level: 28 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C
Description
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1850 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 98 m³/h Speed: 1850 RPM Noise: 28 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1850 RPM Air Flow: 98 m³/h Noise Level: 28 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C

Suppliers

Company
Product
Description
Supplier Links
Scythe Gentle Typhoon 120mm Case Fan (1850 RPM, 28 dBA) - 16979 - Xoxide
Malvern, PA, USA
Scythe Gentle Typhoon 120mm Case Fan (1850 RPM, 28 dBA)
16979
Scythe Gentle Typhoon 120mm Case Fan (1850 RPM, 28 dBA) 16979
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1850 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 98 m³/h Speed: 1850 RPM Noise: 28 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1850 RPM Air Flow: 98 m³/h Noise Level: 28 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C

Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1850 RPM fan can handle these scorching components with ease.
Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users.

Dimensions:120 x 120 x 25mmAir Flow:98 m³/h
Speed:1850 RPMNoise:28 dBA
Power:DC12VBearing Type:Double Ball


Features:

  • High Airflow Performance
  • Newly Designed Impeller for Silent Operation
  • Double Vibration Reduction Structure (Featuring Coil Dampers)

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Bearing Type: Double Ball
  • RPM: 1850 RPM
  • Air Flow: 98 m³/h
  • Noise Level: 28 dBA
  • Power Connector: 3 / 4 Pin (Included)
  • Rated Voltage: DC12V
  • Weight: 200 g
  • MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 16979
Product Name Scythe Gentle Typhoon 120mm Case Fan (1850 RPM, 28 dBA)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 7336191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 338 SCFM (575 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details