Xoxide Thermaltake 92mm Case Fan 11202

Description
This is the Thermaltake High Speed 90mm Case fan. Outperforms both Sunon & Evercool Case fans. Comes with screws & 3pin to 4pin connector. This case fan also features DUAL-BALL BEARING for longer lifetime/reliability . Retail Boxed. Dimensions: 90 x 90 x 25mm Air Flow: 56 CFM Speed: 2850 RPM Noise: 35 dBA Power: 2.64W Bearing Type: Double Ball Bearing Specifications: Model: P/N TT-9025A-2B Fan Dimensions: 90x90x25 mm Rated Voltage: 12V Started Voltage: 7V Rated Current: 0.22A(max) Power Input: 2.64W FAN Speed: 2850 RPM Air Pressure: 3.98mm- H2O Max. Air Flow: 56CFM Noise: 35dBa Bearing Type: 2 Ball Bearing Lift Time: 50,000 Hours Connector: 3Pin Operation Temp: -10¡ÆC~70¡ÆC Net Weight: 90 g
Description
This is the Thermaltake High Speed 90mm Case fan. Outperforms both Sunon & Evercool Case fans. Comes with screws & 3pin to 4pin connector. This case fan also features DUAL-BALL BEARING for longer lifetime/reliability . Retail Boxed. Dimensions: 90 x 90 x 25mm Air Flow: 56 CFM Speed: 2850 RPM Noise: 35 dBA Power: 2.64W Bearing Type: Double Ball Bearing Specifications: Model: P/N TT-9025A-2B Fan Dimensions: 90x90x25 mm Rated Voltage: 12V Started Voltage: 7V Rated Current: 0.22A(max) Power Input: 2.64W FAN Speed: 2850 RPM Air Pressure: 3.98mm- H2O Max. Air Flow: 56CFM Noise: 35dBa Bearing Type: 2 Ball Bearing Lift Time: 50,000 Hours Connector: 3Pin Operation Temp: -10¡ÆC~70¡ÆC Net Weight: 90 g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 92mm Case Fan - 11202 - Xoxide
Malvern, PA, USA
Thermaltake 92mm Case Fan
11202
Thermaltake 92mm Case Fan 11202
This is the Thermaltake High Speed 90mm Case fan. Outperforms both Sunon & Evercool Case fans. Comes with screws & 3pin to 4pin connector. This case fan also features DUAL-BALL BEARING for longer lifetime/reliability . Retail Boxed. Dimensions: 90 x 90 x 25mm Air Flow: 56 CFM Speed: 2850 RPM Noise: 35 dBA Power: 2.64W Bearing Type: Double Ball Bearing Specifications: Model: P/N TT-9025A-2B Fan Dimensions: 90x90x25 mm Rated Voltage: 12V Started Voltage: 7V Rated Current: 0.22A(max) Power Input: 2.64W FAN Speed: 2850 RPM Air Pressure: 3.98mm- H2O Max. Air Flow: 56CFM Noise: 35dBa Bearing Type: 2 Ball Bearing Lift Time: 50,000 Hours Connector: 3Pin Operation Temp: -10¡ÆC~70¡ÆC Net Weight: 90 g

This is the Thermaltake High Speed 90mm Case fan. Outperforms both Sunon & Evercool Case fans. Comes with screws & 3pin to 4pin connector. This case fan also features DUAL-BALL BEARING for longer lifetime/reliability. Retail Boxed.

Dimensions:90 x 90 x 25mmAir Flow:56 CFM
Speed:2850 RPMNoise:35 dBA
Power:2.64WBearing Type:Double Ball Bearing

Specifications:

  • Model: P/N TT-9025A-2B
  • Fan Dimensions: 90x90x25 mm
  • Rated Voltage: 12V
  • Started Voltage: 7V
  • Rated Current: 0.22A(max)
  • Power Input: 2.64W
  • FAN Speed: 2850 RPM
  • Air Pressure: 3.98mm- H2O
  • Max. Air Flow: 56CFM
  • Noise: 35dBa
  • Bearing Type: 2 Ball Bearing
  • Lift Time: 50,000 Hours
  • Connector: 3Pin
  • Operation Temp: -10¡ÆC~70¡ÆC
  • Net Weight: 90 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 11202
Product Name Thermaltake 92mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Backward Curved Fan - C45-A5 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for HVAC/R / Fans for Fan Coils / Fans for Air Filtration / Backward Curved Fans
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details