Xoxide 250mm Silent Case Fan - Green LED 31011

Description
Nobody likes distractions, especially when they come in the form of a noisy case fan. With this Green LED 250mm Silent Case Fan from Xoxide, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 Green LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 5 x Green LED Lights 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications: Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector
Description
Nobody likes distractions, especially when they come in the form of a noisy case fan. With this Green LED 250mm Silent Case Fan from Xoxide, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 Green LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 5 x Green LED Lights 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications: Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector

Suppliers

Company
Product
Description
Supplier Links
250mm Silent Case Fan - Green LED - 31011 - Xoxide
Malvern, PA, USA
250mm Silent Case Fan - Green LED
31011
250mm Silent Case Fan - Green LED 31011
Nobody likes distractions, especially when they come in the form of a noisy case fan. With this Green LED 250mm Silent Case Fan from Xoxide, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there! The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 Green LED lights that will light up your whole computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 5 x Green LED Lights 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications: Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin pass-through power connector

Nobody likes distractions, especially when they come in the form of a noisy case fan. With this Green LED 250mm Silent Case Fan from Xoxide, that noise will be a thing of the past. This monstrous fan provides a tremendous amount of cooling power, enough for the whole motherboard and is so quiet you’ll forget it’s even there!
The capacious, cooling capability of this case, cranks out 105 CFM, while keeping the noise level to almost nothing. It uses a mere 11 watts of power to get this fan moving, and will connect using a 4 pin pass through power connector. This fan also features 5 Green LED lights that will light up your whole computer case!

Dimensions:250 x 250 x 30mmAir Flow:105.2 CFM
Speed:820 RPMNoise:30 dBA
Connector:4-Pin Pass ThroughWattage:DC 12V

Features:

  • 250mm DC Cooling Fan (including bezel) for PC case
  • 5 x Green LED Lights
  • 9 Bladed Clear Fan with optimal blade for CFM
  • Mesh Metal Fan Grill/Filter
  • Black External Trim Ring
  • Quiet Operation

Specifications:

  • Color: Clear Fan with Black Bezel
  • Fan Dimension: 250 x 250 x 30mm
  • Rated Wattage: DC 12V
  • Amperage: 0.9A
  • Fan Speed: 820 RPM
  • Airflow: 105.2 CFM
  • Noise: 30 dba
  • Connector: 4 Pin pass-through power connector
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 31011
Product Name 250mm Silent Case Fan - Green LED
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details