Xoxide Aerocool Shark 140mm Case Fan - Red 70971

Description
Features: Unique and Stylish "Shark Fin" Fan Blade design w/ Quad Red LEDs. 15 fan blades generates High Air Pressure and Air Flow - the most fan blades in the world !!!! Innovative Fluid Dynamic Bearing delivers longer life span, higher precision rotation and anti-shock function. Duo Mode Operation - The Shark fan operates in both "Power" mode (12V) and "Silence" mode (7V - with adaptation of Voltage reduction cable). All cables are "black" sleeved. Accessories include a Voltage Reduction cable, a 3 to 4 pin converter cable,4 units of Anti-vibration Rubber Screws and 4 units of standard screws. Standard Connection (Power mode) 1 x Voltage Reduction cable (12V to 7V) w/ Black Cable Sleeving 1 x 3 to 4 pin converter cable w/ Black Cable Sleeving 4 x Anti-vibration Screws 4 x Standard Screws Standard Connection (Power mode) Connect with Voltage Reduction Cable (Silence mode) Rated Voltage : 12V Rated Voltage : (To FAN)7V Starting Voltage : <=6.0V Starting Voltage : <=6.0V Power Consumption : 4.32W Power Consumption : 1.8W Rated Current : 0.36A Rated Current : 0.15A Speed : 1500 RPM+-10% Speed : 800 RPM+-10% Air Flow : 96.5 CMF Air Flow : 50 CMF Air Pressure : 1.069 mm-H2O Air Pressure : 0.305 mm-H2O Noise : 29.6dBA Noise : 14.5dBA MTBF : 100000 hours MTBF : 100000 hours
Description
Features: Unique and Stylish "Shark Fin" Fan Blade design w/ Quad Red LEDs. 15 fan blades generates High Air Pressure and Air Flow - the most fan blades in the world !!!! Innovative Fluid Dynamic Bearing delivers longer life span, higher precision rotation and anti-shock function. Duo Mode Operation - The Shark fan operates in both "Power" mode (12V) and "Silence" mode (7V - with adaptation of Voltage reduction cable). All cables are "black" sleeved. Accessories include a Voltage Reduction cable, a 3 to 4 pin converter cable,4 units of Anti-vibration Rubber Screws and 4 units of standard screws. Standard Connection (Power mode) 1 x Voltage Reduction cable (12V to 7V) w/ Black Cable Sleeving 1 x 3 to 4 pin converter cable w/ Black Cable Sleeving 4 x Anti-vibration Screws 4 x Standard Screws Standard Connection (Power mode) Connect with Voltage Reduction Cable (Silence mode) Rated Voltage : 12V Rated Voltage : (To FAN)7V Starting Voltage : <=6.0V Starting Voltage : <=6.0V Power Consumption : 4.32W Power Consumption : 1.8W Rated Current : 0.36A Rated Current : 0.15A Speed : 1500 RPM+-10% Speed : 800 RPM+-10% Air Flow : 96.5 CMF Air Flow : 50 CMF Air Pressure : 1.069 mm-H2O Air Pressure : 0.305 mm-H2O Noise : 29.6dBA Noise : 14.5dBA MTBF : 100000 hours MTBF : 100000 hours

Suppliers

Company
Product
Description
Supplier Links
Aerocool Shark 140mm Case Fan - Red - 70971 - Xoxide
Malvern, PA, USA
Aerocool Shark 140mm Case Fan - Red
70971
Aerocool Shark 140mm Case Fan - Red 70971
Features: Unique and Stylish "Shark Fin" Fan Blade design w/ Quad Red LEDs. 15 fan blades generates High Air Pressure and Air Flow - the most fan blades in the world !!!! Innovative Fluid Dynamic Bearing delivers longer life span, higher precision rotation and anti-shock function. Duo Mode Operation - The Shark fan operates in both "Power" mode (12V) and "Silence" mode (7V - with adaptation of Voltage reduction cable). All cables are "black" sleeved. Accessories include a Voltage Reduction cable, a 3 to 4 pin converter cable,4 units of Anti-vibration Rubber Screws and 4 units of standard screws. Standard Connection (Power mode) 1 x Voltage Reduction cable (12V to 7V) w/ Black Cable Sleeving 1 x 3 to 4 pin converter cable w/ Black Cable Sleeving 4 x Anti-vibration Screws 4 x Standard Screws Standard Connection (Power mode) Connect with Voltage Reduction Cable (Silence mode) Rated Voltage : 12V Rated Voltage : (To FAN)7V Starting Voltage : <=6.0V Starting Voltage : <=6.0V Power Consumption : 4.32W Power Consumption : 1.8W Rated Current : 0.36A Rated Current : 0.15A Speed : 1500 RPM+-10% Speed : 800 RPM+-10% Air Flow : 96.5 CMF Air Flow : 50 CMF Air Pressure : 1.069 mm-H2O Air Pressure : 0.305 mm-H2O Noise : 29.6dBA Noise : 14.5dBA MTBF : 100000 hours MTBF : 100000 hours

Features:

  • Unique and Stylish "Shark Fin" Fan Blade design w/ Quad Red LEDs.
  • 15 fan blades generates High Air Pressure and Air Flow - the most fan blades in the world !!!!
  • Innovative Fluid Dynamic Bearing delivers longer life span, higher precision rotation and anti-shock function.
  • Duo Mode Operation - The Shark fan operates in both "Power" mode (12V) and "Silence" mode (7V - with adaptation of Voltage reduction cable).
  • All cables are "black" sleeved.
  • Accessories include a Voltage Reduction cable, a 3 to 4 pin converter cable,4 units of Anti-vibration
  • Rubber Screws and 4 units of standard screws.

Standard Connection (Power mode)

  • 1 x Voltage Reduction cable (12V to 7V) w/ Black Cable Sleeving
  • 1 x 3 to 4 pin converter cable w/ Black Cable Sleeving
  • 4 x Anti-vibration Screws
  • 4 x Standard Screws
Standard Connection (Power mode)Connect with Voltage Reduction Cable (Silence mode)
Rated Voltage : 12VRated Voltage : (To FAN)7V
Starting Voltage : <=6.0VStarting Voltage : <=6.0V
Power Consumption : 4.32WPower Consumption : 1.8W
Rated Current : 0.36ARated Current : 0.15A
Speed : 1500 RPM+-10%Speed : 800 RPM+-10%
Air Flow : 96.5 CMFAir Flow : 50 CMF
Air Pressure : 1.069 mm-H2OAir Pressure : 0.305 mm-H2O
Noise : 29.6dBANoise : 14.5dBA
MTBF : 100000 hoursMTBF : 100000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70971
Product Name Aerocool Shark 140mm Case Fan - Red
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 15.4 inch (391 mm)
Air Flow Rate 512 SCFM (870 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details