Xoxide Enermax MAGMA 120mm Twister Bearing Case Fan 38015

Description
Adding a revolutionary new spin (fan? spin? get it?) on the old cooling fan design, the Enermax MAGMA 120mm Twister Bearing Case Fan is here to inject a bit more dynamic cooling your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 120mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Dimensions: 120 x 120 x 25mm Air Flow: 69.15 CFM Speed: 1500 RPM Noise: 18 dBA Current: 0.34 Bearing Type: “Twister” Bearing Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 1500 RPM Voltage: 12V Current: 0.34 Flow (MAX): 69.15 CFM Pressure (MAX): 1.400 (mm-H20) Noise: 18 dBA Frame Color: Black Blade Color: Red Dimensions: 120 x 120 x 25mm
Description
Adding a revolutionary new spin (fan? spin? get it?) on the old cooling fan design, the Enermax MAGMA 120mm Twister Bearing Case Fan is here to inject a bit more dynamic cooling your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 120mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Dimensions: 120 x 120 x 25mm Air Flow: 69.15 CFM Speed: 1500 RPM Noise: 18 dBA Current: 0.34 Bearing Type: “Twister” Bearing Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 1500 RPM Voltage: 12V Current: 0.34 Flow (MAX): 69.15 CFM Pressure (MAX): 1.400 (mm-H20) Noise: 18 dBA Frame Color: Black Blade Color: Red Dimensions: 120 x 120 x 25mm

Suppliers

Company
Product
Description
Supplier Links
Enermax MAGMA 120mm Twister Bearing Case Fan - 38015 - Xoxide
Malvern, PA, USA
Enermax MAGMA 120mm Twister Bearing Case Fan
38015
Enermax MAGMA 120mm Twister Bearing Case Fan 38015
Adding a revolutionary new spin (fan? spin? get it?) on the old cooling fan design, the Enermax MAGMA 120mm Twister Bearing Case Fan is here to inject a bit more dynamic cooling your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours). In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 120mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system. Dimensions: 120 x 120 x 25mm Air Flow: 69.15 CFM Speed: 1500 RPM Noise: 18 dBA Current: 0.34 Bearing Type: “Twister” Bearing Features: Extreme Operation Temperature of 85C (for 100,000 hours) Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings) Batwing Blade Design for Extra 20% ~ 30% Airflow Detachable Blades (Easy to Clean) Sleeved Cables (Prevents Cluttered Wires) Specifications: Model: UCMA8 Speed: 1500 RPM Voltage: 12V Current: 0.34 Flow (MAX): 69.15 CFM Pressure (MAX): 1.400 (mm-H20) Noise: 18 dBA Frame Color: Black Blade Color: Red Dimensions: 120 x 120 x 25mm

Adding a revolutionary new spin (fan? spin? get it?) on the old cooling fan design, the Enermax MAGMA 120mm Twister Bearing Case Fan is here to inject a bit more dynamic cooling your PC. Offering double the lifespan of traditional 2-ball bearing fans, the Enermax MAGMA uses it's new Twister Bearing Technology to enhance cooling, providing an Extreme Operation Temperature of 85C (for over 100,000 hours).
In addition, it's Batwing Blade Design is capable of providing an extra 20% ~ 30% of airflow. As an added bonus, the blades are detachable and easy to clean. For enhanced safety and performance, the Enermax MAGMA 120mm Twister Bearing Case Fan also comes with sleeved cables to prevent any wires from cluttering up your system.

Dimensions:120 x 120 x 25mmAir Flow:69.15 CFM
Speed:1500 RPMNoise:18 dBA
Current:0.34Bearing Type:“Twister” Bearing

Features:

  • Extreme Operation Temperature of 85C (for 100,000 hours)
  • Revolutionary “Twister”-Bearing (Double the Lifespan of 2-Ball Bearings)
  • Batwing Blade Design for Extra 20% ~ 30% Airflow
  • Detachable Blades (Easy to Clean)
  • Sleeved Cables (Prevents Cluttered Wires)

Specifications:

  • Model: UCMA8
  • Speed: 1500 RPM
  • Voltage: 12V
  • Current: 0.34
  • Flow (MAX): 69.15 CFM
  • Pressure (MAX): 1.400 (mm-H20)
  • Noise: 18 dBA
  • Frame Color: Black
  • Blade Color: Red
  • Dimensions: 120 x 120 x 25mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 38015
Product Name Enermax MAGMA 120mm Twister Bearing Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 7878960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details