Xoxide 250mm Silent Case Fan - Red LED 31018

Description
If you want extreme cooling power, it never hurts to go big. That's why the 250mm Silent LED Case Fan is the perfect component to install on your case side panel. Enormous in size and stature, this 250mm fan has the ability to cool an entire motherboard. Offering extraordinary illumination, this Rexus fan has 5 built-in LEDs that will light up your entire case with ease. This 250mm fan pumps out a whopping 105 CFM while offering a minimal amount of noise (less than 25 dBA to be exact), which is much less than most 80mm fans! This Red LED fan also includes a black bezel and grill that will easily cover the hole in the side panel. Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 800±5% RPM Noise: <25 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (Includes Bezel) Mesh Metal Fan Grill / Filter - Black External Trim Ring Remarkably Quiet Operation Specifications: Color: Clear Fan with 5 Red LED & Black Bezel Dimensions: 250 x 250 x 30mm Rated Voltage: DC 12V Fan Speed: 800±5% rpm Airflow: 105.2 CFM Noise: <25 dBA Connector: 4 Pin Pass-Through 700mm Connector Work Temperature: -10~85 °C Motor Temperature: ≤ 85 °C or ≤ 185 °F
Description
If you want extreme cooling power, it never hurts to go big. That's why the 250mm Silent LED Case Fan is the perfect component to install on your case side panel. Enormous in size and stature, this 250mm fan has the ability to cool an entire motherboard. Offering extraordinary illumination, this Rexus fan has 5 built-in LEDs that will light up your entire case with ease. This 250mm fan pumps out a whopping 105 CFM while offering a minimal amount of noise (less than 25 dBA to be exact), which is much less than most 80mm fans! This Red LED fan also includes a black bezel and grill that will easily cover the hole in the side panel. Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 800±5% RPM Noise: <25 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (Includes Bezel) Mesh Metal Fan Grill / Filter - Black External Trim Ring Remarkably Quiet Operation Specifications: Color: Clear Fan with 5 Red LED & Black Bezel Dimensions: 250 x 250 x 30mm Rated Voltage: DC 12V Fan Speed: 800±5% rpm Airflow: 105.2 CFM Noise: <25 dBA Connector: 4 Pin Pass-Through 700mm Connector Work Temperature: -10~85 °C Motor Temperature: ≤ 85 °C or ≤ 185 °F

Suppliers

Company
Product
Description
Supplier Links
250mm Silent Case Fan - Red LED - 31018 - Xoxide
Malvern, PA, USA
250mm Silent Case Fan - Red LED
31018
250mm Silent Case Fan - Red LED 31018
If you want extreme cooling power, it never hurts to go big. That's why the 250mm Silent LED Case Fan is the perfect component to install on your case side panel. Enormous in size and stature, this 250mm fan has the ability to cool an entire motherboard. Offering extraordinary illumination, this Rexus fan has 5 built-in LEDs that will light up your entire case with ease. This 250mm fan pumps out a whopping 105 CFM while offering a minimal amount of noise (less than 25 dBA to be exact), which is much less than most 80mm fans! This Red LED fan also includes a black bezel and grill that will easily cover the hole in the side panel. Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 800±5% RPM Noise: <25 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (Includes Bezel) Mesh Metal Fan Grill / Filter - Black External Trim Ring Remarkably Quiet Operation Specifications: Color: Clear Fan with 5 Red LED & Black Bezel Dimensions: 250 x 250 x 30mm Rated Voltage: DC 12V Fan Speed: 800±5% rpm Airflow: 105.2 CFM Noise: <25 dBA Connector: 4 Pin Pass-Through 700mm Connector Work Temperature: -10~85 °C Motor Temperature: ≤ 85 °C or ≤ 185 °F

If you want extreme cooling power, it never hurts to go big. That's why the 250mm Silent LED Case Fan is the perfect component to install on your case side panel. Enormous in size and stature, this 250mm fan has the ability to cool an entire motherboard. Offering extraordinary illumination, this Rexus fan has 5 built-in LEDs that will light up your entire case with ease.
This 250mm fan pumps out a whopping 105 CFM while offering a minimal amount of noise (less than 25 dBA to be exact), which is much less than most 80mm fans! This Red LED fan also includes a black bezel and grill that will easily cover the hole in the side panel.

Dimensions:250 x 250 x 30mmAir Flow:105.2 CFM
Speed:800±5% RPMNoise:<25 dBA
Connector:4-Pin Pass ThroughWattage:DC 12V

Features:

  • 250mm DC Cooling Fan (Includes Bezel)
  • Mesh Metal Fan Grill / Filter - Black
  • External Trim Ring
  • Remarkably Quiet Operation

Specifications:

  • Color: Clear Fan with 5 Red LED & Black Bezel
  • Dimensions: 250 x 250 x 30mm
  • Rated Voltage: DC 12V
  • Fan Speed: 800±5% rpm
  • Airflow: 105.2 CFM
  • Noise: <25 dBA
  • Connector: 4 Pin Pass-Through 700mm Connector
  • Work Temperature: -10~85 °C
  • Motor Temperature: ≤ 85 °C or ≤ 185 °F
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 31018
Product Name 250mm Silent Case Fan - Red LED
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Backward Curved Fan - N88-56702 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Extractor Fans - 1245317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 9.0 inch (228 mm)
Air Flow Rate 114 to 128 SCFM (194 to 217 m³/hr)
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details