Xoxide ENERMAX T.B.VEGAS DUO 120mm LED Case Fan 70244

Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with up to 36 (up to 2*18) diodes and up to five times brighter than any other fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD12A Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 36 (2 color *18) LED type Circular Type LED with 11 Modes Speed (RPM) 800 - 1700 (±10%) Air Flow (CFM) 33.26 - 71.76 Air Flow (m3/h) 56.51 - 121.93 Static Pressure (mm-H2O) 0.971 - 2.030 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 16 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee
Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with up to 36 (up to 2*18) diodes and up to five times brighter than any other fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD12A Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 36 (2 color *18) LED type Circular Type LED with 11 Modes Speed (RPM) 800 - 1700 (±10%) Air Flow (CFM) 33.26 - 71.76 Air Flow (m3/h) 56.51 - 121.93 Static Pressure (mm-H2O) 0.971 - 2.030 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 16 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Suppliers

Company
Product
Description
Supplier Links
ENERMAX T.B.VEGAS DUO 120mm LED Case Fan - 70244 - Xoxide
Malvern, PA, USA
ENERMAX T.B.VEGAS DUO 120mm LED Case Fan
70244
ENERMAX T.B.VEGAS DUO 120mm LED Case Fan 70244
Put the bright lights of Vegas in your case, baby! Patented circular type LED with up to 36 (up to 2*18) diodes and up to five times brighter than any other fans Blue/Red Combo-LED with 11 switchable modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise Manual VR for optimal fan speed control Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVD12A Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 36 (2 color *18) LED type Circular Type LED with 11 Modes Speed (RPM) 800 - 1700 (±10%) Air Flow (CFM) 33.26 - 71.76 Air Flow (m3/h) 56.51 - 121.93 Static Pressure (mm-H2O) 0.971 - 2.030 Rated Voltage (V) 12 Input Current (A) 0.5 Input Power (W) 6 MTBF(hours) 100,000 Minimal Noise (dBA) 16 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Put the bright lights of Vegas in your case, baby!

  • Patented circular type LED with up to 36 (up to 2*18) diodes and up to five times brighter than any other fans
  • Blue/Red Combo-LED with 11 switchable modes
  • Focus Blades centering light to increase brightness
  • Turbine Blades for high-pressure airflow
  • Twister Bearing technology for long lifetime and low noise
  • Manual VR for optimal fan speed control
  • Detachable blades for easy cleaning
  • Isolator-mount for shockproof and easy installation

Specifications:

ModelUCTVD12A
Dimension (mm)120(W)*120(H)*25(D)
Bearing TypeTwister Bearing
LED ColorBlue/Red Combo-LED
LED Number36 (2 color *18)
LED typeCircular Type LED with 11 Modes
Speed (RPM)800 - 1700 (±10%)
Air Flow (CFM)33.26 - 71.76
Air Flow (m3/h)56.51 - 121.93
Static Pressure (mm-H2O)0.971 - 2.030
Rated Voltage (V)12
Input Current (A)0.5
Input Power (W)6
MTBF(hours)100,000
Minimal Noise (dBA)16
AccessoryIsolator-mount × 4, 3-pin to 4-pin adaptor x 1
Safety & EMCTUV, UL, CE, RoHS, Weee
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70244
Product Name ENERMAX T.B.VEGAS DUO 120mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 456619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 324 SCFM (551 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details