Xoxide Scythe Ulta Kaze 120 x 38mm Case Fan (45.90dBa, 133.6CFM) 16967

Description
Providing over 30,000 hours of sweet, sweet cooling, the Scythe Ulta Kaze 120 x 38mm Case Fan is ready to launch a full-out kamikaze attack on the excessive heat that could potentially cripple your PC. Featuring the User Ready option of "Silent to Power" accessibility,the Silent user can obtain more airflow without the sacrifice of acquiring a higher noise level (1000rpm ~ 2000rpm, to be exact). In addition, the Power User is also given the ability to add extra airflow from the static pressure feature, which ranges from 2000rpm ~ 3000rpm. For added versatility, the Scythe Ultra Kaze 120mm Fan also includes a 4-pin peripheral adapter. Dimensions: 120 x 120 x 38mm Air Flow: 133.6 CFM Speed: 1000 ~ 2000 RPM Noise: 45.90 dBA Connector: 3-Pin Bearing Type: Sleeve Features: "Silent to Power" User Ready Includes 4-Pin Peripheral Adapter Specifications: Dimensions: 120 x 120 x 38mm Weight: 225g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours 45.90dBa, 133.6CFM
Description
Providing over 30,000 hours of sweet, sweet cooling, the Scythe Ulta Kaze 120 x 38mm Case Fan is ready to launch a full-out kamikaze attack on the excessive heat that could potentially cripple your PC. Featuring the User Ready option of "Silent to Power" accessibility,the Silent user can obtain more airflow without the sacrifice of acquiring a higher noise level (1000rpm ~ 2000rpm, to be exact). In addition, the Power User is also given the ability to add extra airflow from the static pressure feature, which ranges from 2000rpm ~ 3000rpm. For added versatility, the Scythe Ultra Kaze 120mm Fan also includes a 4-pin peripheral adapter. Dimensions: 120 x 120 x 38mm Air Flow: 133.6 CFM Speed: 1000 ~ 2000 RPM Noise: 45.90 dBA Connector: 3-Pin Bearing Type: Sleeve Features: "Silent to Power" User Ready Includes 4-Pin Peripheral Adapter Specifications: Dimensions: 120 x 120 x 38mm Weight: 225g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours 45.90dBa, 133.6CFM

Suppliers

Company
Product
Description
Supplier Links
Scythe Ulta Kaze 120 x 38mm Case Fan (45.90dBa, 133.6CFM) - 16967 - Xoxide
Malvern, PA, USA
Scythe Ulta Kaze 120 x 38mm Case Fan (45.90dBa, 133.6CFM)
16967
Scythe Ulta Kaze 120 x 38mm Case Fan (45.90dBa, 133.6CFM) 16967
Providing over 30,000 hours of sweet, sweet cooling, the Scythe Ulta Kaze 120 x 38mm Case Fan is ready to launch a full-out kamikaze attack on the excessive heat that could potentially cripple your PC. Featuring the User Ready option of "Silent to Power" accessibility,the Silent user can obtain more airflow without the sacrifice of acquiring a higher noise level (1000rpm ~ 2000rpm, to be exact). In addition, the Power User is also given the ability to add extra airflow from the static pressure feature, which ranges from 2000rpm ~ 3000rpm. For added versatility, the Scythe Ultra Kaze 120mm Fan also includes a 4-pin peripheral adapter. Dimensions: 120 x 120 x 38mm Air Flow: 133.6 CFM Speed: 1000 ~ 2000 RPM Noise: 45.90 dBA Connector: 3-Pin Bearing Type: Sleeve Features: "Silent to Power" User Ready Includes 4-Pin Peripheral Adapter Specifications: Dimensions: 120 x 120 x 38mm Weight: 225g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours 45.90dBa, 133.6CFM

Providing over 30,000 hours of sweet, sweet cooling, the Scythe Ulta Kaze 120 x 38mm Case Fan is ready to launch a full-out kamikaze attack on the excessive heat that could potentially cripple your PC.
Featuring the User Ready option of "Silent to Power" accessibility,the Silent user can obtain more airflow without the sacrifice of acquiring a higher noise level (1000rpm ~ 2000rpm, to be exact). In addition, the Power User is also given the ability to add extra airflow from the static pressure feature, which ranges from 2000rpm ~ 3000rpm. For added versatility, the Scythe Ultra Kaze 120mm Fan also includes a 4-pin peripheral adapter.

Dimensions:120 x 120 x 38mmAir Flow:133.6 CFM
Speed:1000 ~ 2000 RPMNoise:45.90 dBA
Connector:3-PinBearing Type:Sleeve

Features:

  • "Silent to Power" User Ready
  • Includes 4-Pin Peripheral Adapter

Specifications:

  • Dimensions: 120 x 120 x 38mm
  • Weight: 225g
  • Connector: 3-pin (3-pin to 4pin adapter included)
  • Bearing Type: Sleeve Bearing
  • MTBF: 30,000 hours
  • 45.90dBa, 133.6CFM
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 16967
Product Name Scythe Ulta Kaze 120 x 38mm Case Fan (45.90dBa, 133.6CFM)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details