Xoxide ENERMAX T.B. VEGAS TRIO 120mm LED Case Fan 70246

Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 54 (up to 3*18) diodes and up to five times brighter than any other fans Blue/Red/Green Combo-LED with 14 Vegas Modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise PWM fan speed control to keep your system cool and silent all the time Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVT12P Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 54 (3 color * 18) LED type Circular Type LED with 11 Modes Speed (RPM) 500 - 1600 Air Flow (CFM) 20.42 - 67.48 Air Flow (m3/h) 34.69 - 114.65 Static Pressure (mm-H2O) 0.618 - 1.912 Rated Voltage (V) 12 Input Current (A) 0.7 Input Power (W) 8.4 MTBF(hours) 100,000 Minimal Noise (dBA) 14 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee
Description
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 54 (up to 3*18) diodes and up to five times brighter than any other fans Blue/Red/Green Combo-LED with 14 Vegas Modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise PWM fan speed control to keep your system cool and silent all the time Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVT12P Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 54 (3 color * 18) LED type Circular Type LED with 11 Modes Speed (RPM) 500 - 1600 Air Flow (CFM) 20.42 - 67.48 Air Flow (m3/h) 34.69 - 114.65 Static Pressure (mm-H2O) 0.618 - 1.912 Rated Voltage (V) 12 Input Current (A) 0.7 Input Power (W) 8.4 MTBF(hours) 100,000 Minimal Noise (dBA) 14 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Suppliers

Company
Product
Description
Supplier Links
ENERMAX T.B. VEGAS TRIO 120mm LED Case Fan - 70246 - Xoxide
Malvern, PA, USA
ENERMAX T.B. VEGAS TRIO 120mm LED Case Fan
70246
ENERMAX T.B. VEGAS TRIO 120mm LED Case Fan 70246
Put the bright lights of Vegas in your case, baby! Patented circular type LED with 54 (up to 3*18) diodes and up to five times brighter than any other fans Blue/Red/Green Combo-LED with 14 Vegas Modes Focus Blades centering light to increase brightness Turbine Blades for high-pressure airflow Twister Bearing technology for long lifetime and low noise PWM fan speed control to keep your system cool and silent all the time Detachable blades for easy cleaning Isolator-mount for shockproof and easy installation Specifications: Model UCTVT12P Dimension (mm) 120(W)*120(H)*25(D) Bearing Type Twister Bearing LED Color Blue/Red Combo-LED LED Number 54 (3 color * 18) LED type Circular Type LED with 11 Modes Speed (RPM) 500 - 1600 Air Flow (CFM) 20.42 - 67.48 Air Flow (m3/h) 34.69 - 114.65 Static Pressure (mm-H2O) 0.618 - 1.912 Rated Voltage (V) 12 Input Current (A) 0.7 Input Power (W) 8.4 MTBF(hours) 100,000 Minimal Noise (dBA) 14 Accessory Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC TUV, UL, CE, RoHS, Weee

Put the bright lights of Vegas in your case, baby!

  • Patented circular type LED with 54 (up to 3*18) diodes and up to five times brighter than any other fans
  • Blue/Red/Green Combo-LED with 14 Vegas Modes
  • Focus Blades centering light to increase brightness
  • Turbine Blades for high-pressure airflow
  • Twister Bearing technology for long lifetime and low noise
  • PWM fan speed control to keep your system cool and silent all the time
  • Detachable blades for easy cleaning
  • Isolator-mount for shockproof and easy installation

Specifications:

ModelUCTVT12P
Dimension (mm)120(W)*120(H)*25(D)
Bearing TypeTwister Bearing
LED ColorBlue/Red Combo-LED
LED Number54 (3 color * 18)
LED typeCircular Type LED with 11 Modes
Speed (RPM)500 - 1600
Air Flow (CFM)20.42 - 67.48
Air Flow (m3/h)34.69 - 114.65
Static Pressure (mm-H2O)0.618 - 1.912
Rated Voltage (V)12
Input Current (A)0.7
Input Power (W)8.4
MTBF(hours)100,000
Minimal Noise (dBA)14
AccessoryIsolator-mount × 4, 3-pin to 4-pin adaptor x 1
Safety & EMCTUV, UL, CE, RoHS, Weee
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70246
Product Name ENERMAX T.B. VEGAS TRIO 120mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details