Xoxide Xilence 80mm Red Wing Case Fan w/PWM 15779

Description
Want to experience more efficient cooling inside your PC? Reel it in with the Xilence 80mm Red Wing Case Fan w/ PWM Technology. Sure to deliver optimum performance, this 80mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 80x 80 x 25mm Air Flow: 21.8 CFM Speed: 1800 RPM +/- 10% Noise: 15 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 80x 80 x 25mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 21.8 CFM Bearing Type: Hydro Bearing Noise Level: 15 dB Power Input: 1.08 W Rated Voltage: 12 VDC Operating Voltage: 10,8~13,2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 83g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE
Description
Want to experience more efficient cooling inside your PC? Reel it in with the Xilence 80mm Red Wing Case Fan w/ PWM Technology. Sure to deliver optimum performance, this 80mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 80x 80 x 25mm Air Flow: 21.8 CFM Speed: 1800 RPM +/- 10% Noise: 15 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 80x 80 x 25mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 21.8 CFM Bearing Type: Hydro Bearing Noise Level: 15 dB Power Input: 1.08 W Rated Voltage: 12 VDC Operating Voltage: 10,8~13,2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 83g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE

Suppliers

Company
Product
Description
Supplier Links
Xilence 80mm Red Wing Case Fan w/PWM - 15779 - Xoxide
Malvern, PA, USA
Xilence 80mm Red Wing Case Fan w/PWM
15779
Xilence 80mm Red Wing Case Fan w/PWM 15779
Want to experience more efficient cooling inside your PC? Reel it in with the Xilence 80mm Red Wing Case Fan w/ PWM Technology. Sure to deliver optimum performance, this 80mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 80x 80 x 25mm Air Flow: 21.8 CFM Speed: 1800 RPM +/- 10% Noise: 15 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 80x 80 x 25mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 21.8 CFM Bearing Type: Hydro Bearing Noise Level: 15 dB Power Input: 1.08 W Rated Voltage: 12 VDC Operating Voltage: 10,8~13,2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 83g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE

Want to experience more efficient cooling inside your PC? Reel it in with the Xilence 80mm Red Wing Case Fan w/ PWM Technology.
Sure to deliver optimum performance, this 80mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low.

Dimensions:80x 80 x 25mmAir Flow:21.8 CFM
Speed:1800 RPM +/- 10%Noise:15 dB
Connector:Small 4-PinBearing Type:Hydro Bearing

Specifications:

  • Fan Color: Black, Red
  • Dimensions: 80x 80 x 25mm
  • Fan Speed: 1800 RPM +/- 10% (max)
  • Max. Air Flow: 21.8 CFM
  • Bearing Type: Hydro Bearing
  • Noise Level: 15 dB
  • Power Input: 1.08 W
  • Rated Voltage: 12 VDC
  • Operating Voltage: 10,8~13,2 VDC
  • Starting Voltage: 7 VDC
  • Rated Current: 0,09 A ±10%
  • Weight: 83g
  • Connector: Small 4pin
  • Lead ´Wire: ~350 mm
  • Approvals: CE
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 15779
Product Name Xilence 80mm Red Wing Case Fan w/PWM
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 272132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 307 SCFM (522 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details