Xoxide ENERMAX T.B.APOLLISH 140mm Blue Case Fan 70238

Description
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model--------------- -------------------: UCTA14N-BL Dimension (mm)---------------- ---: 139(W)*139(H)*25(D) Bearing Type -------------------- ----: Twister Bearing LED Color--------------- -------------: Blue LED Number -------------------- ----: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O)------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee
Description
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model--------------- -------------------: UCTA14N-BL Dimension (mm)---------------- ---: 139(W)*139(H)*25(D) Bearing Type -------------------- ----: Twister Bearing LED Color--------------- -------------: Blue LED Number -------------------- ----: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O)------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee

Suppliers

Company
Product
Description
Supplier Links
ENERMAX T.B.APOLLISH 140mm Blue Case Fan - 70238 - Xoxide
Malvern, PA, USA
ENERMAX T.B.APOLLISH 140mm Blue Case Fan
70238
ENERMAX T.B.APOLLISH 140mm Blue Case Fan 70238
• Patented Circular type LED with up to 15 diodes and up to four times brighter than any other fans • Focus Blades centering the light to increase brightness • Turbine Blades of high-pressure airflow • Twister Bearing technology for long lifetime and low noise • Detachable fan blades for easy cleaning Specifications: Model--------------- -------------------: UCTA14N-BL Dimension (mm)---------------- ---: 139(W)*139(H)*25(D) Bearing Type -------------------- ----: Twister Bearing LED Color--------------- -------------: Blue LED Number -------------------- ----: 15 LED type -------------------- ---------: Circular type LED Speed (RPM) -------------------- ---: 750 (±10%) Air Flow (CFM) -------------------- --: 45.40 Air Flow (m3/h) -------------------- -: 77.13 Static Pressure (mm-H2O)------: 0.882 Noise (dBA) -------------------- -----: 15 MTBF(hours) -------------------- ----: 100,000 Input Power (W) -------------------- : 3 Rated Voltage (V) ------------------: 12 Accessory -------------------- --------: Screws × 4, 3-pin to 4-pin adaptor x 1 Safety & EMC -------------------- ----: TUV, UL, CE, RoHS, Weee

• Patented Circular type LED with up to 15 diodes and up to four times brighter than any
other fans
• Focus Blades centering the light to increase brightness
• Turbine Blades of high-pressure airflow
• Twister Bearing technology for long lifetime and low noise
• Detachable fan blades for easy cleaning
Specifications:
Model----------------------------------: UCTA14N-BL
Dimension (mm)-------------------: 139(W)*139(H)*25(D)
Bearing Type ------------------------: Twister Bearing
LED Color----------------------------: Blue
LED Number ------------------------: 15
LED type -----------------------------: Circular type LED
Speed (RPM) -----------------------: 750 (±10%)
Air Flow (CFM) ----------------------: 45.40
Air Flow (m3/h) ---------------------: 77.13
Static Pressure (mm-H2O)------: 0.882
Noise (dBA) -------------------------: 15
MTBF(hours) ------------------------: 100,000
Input Power (W) --------------------: 3
Rated Voltage (V) ------------------: 12
Accessory ----------------------------: Screws × 4, 3-pin to 4-pin adaptor x 1
Safety & EMC ------------------------: TUV, UL, CE, RoHS, Weee

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70238
Product Name ENERMAX T.B.APOLLISH 140mm Blue Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

NYB Backward Curved Centrifugal Fans - BC - 2200 - New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling
Product Form Packaged
Environment Clean; Dirty
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Turbo Blowers - FDC-020A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details