Xoxide NZXT FX 120mm Case Fan 70654

Description
Features Size: 120 x 120 x 25 mm Current: 0.08-0.30A Input: 0.96-3.6W Speed: 1000-2600RPM +/- 10% Air Flow: 35.8-96 CFM Air Pressure: 0.75-4.8 mm-H2O Noise: 22-36.5 dBA Bearing: Fluid Dynamic Bearing Life: 35,000 hrs 7 Blade Fluid Dynamic Bearing Fan Sleeved Cables Two Year Warranty
Description
Features Size: 120 x 120 x 25 mm Current: 0.08-0.30A Input: 0.96-3.6W Speed: 1000-2600RPM +/- 10% Air Flow: 35.8-96 CFM Air Pressure: 0.75-4.8 mm-H2O Noise: 22-36.5 dBA Bearing: Fluid Dynamic Bearing Life: 35,000 hrs 7 Blade Fluid Dynamic Bearing Fan Sleeved Cables Two Year Warranty

Suppliers

Company
Product
Description
Supplier Links
NZXT FX 120mm Case Fan - 70654 - Xoxide
Malvern, PA, USA
NZXT FX 120mm Case Fan
70654
NZXT FX 120mm Case Fan 70654
Features Size: 120 x 120 x 25 mm Current: 0.08-0.30A Input: 0.96-3.6W Speed: 1000-2600RPM +/- 10% Air Flow: 35.8-96 CFM Air Pressure: 0.75-4.8 mm-H2O Noise: 22-36.5 dBA Bearing: Fluid Dynamic Bearing Life: 35,000 hrs 7 Blade Fluid Dynamic Bearing Fan Sleeved Cables Two Year Warranty

Features

  • Size: 120 x 120 x 25 mm
  • Current: 0.08-0.30A
  • Input: 0.96-3.6W
  • Speed: 1000-2600RPM +/- 10%
  • Air Flow: 35.8-96 CFM
  • Air Pressure: 0.75-4.8 mm-H2O
  • Noise: 22-36.5 dBA
  • Bearing: Fluid Dynamic Bearing
  • Life: 35,000 hrs

7 Blade Fluid Dynamic Bearing Fan
Sleeved Cables
Two Year Warranty

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70654
Product Name NZXT FX 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details