Xoxide Scythe Kama Flow 2 120mm Case Fan - Low Speed 70394

Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 30.54 CFM Speed: 900 RPM Noise: 11 dBA Current: 0.30A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)
Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 30.54 CFM Speed: 900 RPM Noise: 11 dBA Current: 0.30A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Flow 2 120mm Case Fan - Low Speed - 70394 - Xoxide
Malvern, PA, USA
Scythe Kama Flow 2 120mm Case Fan - Low Speed
70394
Scythe Kama Flow 2 120mm Case Fan - Low Speed 70394
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 120 x 120 x 25mm Air Flow: 30.54 CFM Speed: 900 RPM Noise: 11 dBA Current: 0.30A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise.
Specification:

Dimensions:120 x 120 x 25mm
Air Flow:30.54 CFM
Speed:900 RPM
Noise:11 dBA
Current:0.30A
Bearing Type:Fluid Dynamic Bearing

Rated Voltage: DC12V
Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing)
MTBF 120,000 Hours
Connector: 3-pin (4-pin adaptor included)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70394
Product Name Scythe Kama Flow 2 120mm Case Fan - Low Speed
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5507 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.3994 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details