Xoxide Flexiglow 80mm LED Case Fan - Green 14900

Description
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire
Description
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire

Suppliers

Company
Product
Description
Supplier Links
Flexiglow 80mm LED Case Fan - Green - 14900 - Xoxide
Malvern, PA, USA
Flexiglow 80mm LED Case Fan - Green
14900
Flexiglow 80mm LED Case Fan - Green 14900
Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack. Size 80x80x25mm Fan speed 3000rpm +/- 10% Volumetric Airflow 39cfm Acoustic Noise 32dbA (@ average rpm) Bearings Ball Bearing Current 0.17A Connector 3-pin connector with rpm monitoring wire

Light up your PC, with our fantastic range of LED cooling fans. The 4 LED's create a visually appealing illumination effect and improve the look of the PC case. Our high quality fan motors are supplied as sleeve or ball bearing and are encased in a clear plastic shell. Each LED Fan is packed in a Hang Sell Blister pack.

Size80x80x25mmFan speed3000rpm +/- 10%
Volumetric Airflow39cfmAcoustic Noise32dbA (@ average rpm)
BearingsBall BearingCurrent0.17A
Connector3-pin connector with rpm monitoring wire
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 14900
Product Name Flexiglow 80mm LED Case Fan - Green
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2215591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 16.1 inch (409 mm)
Air Flow Rate 322 to 496 SCFM (547 to 843 m³/hr)
View Details
Screw Blower - Delta Hybrid - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Backward Curved Centrifugal Fan - Series 03 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 73.0 inch (305 to 1854 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details