Xoxide Xigmatek - XLF-F2004 200mm LED Case Fan 70808

Description
Rebate Form XLF-F2004, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2004 Product Number CFS-C2FES-U02 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4
Description
Rebate Form XLF-F2004, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2004 Product Number CFS-C2FES-U02 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F2004 200mm LED Case Fan - 70808 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F2004 200mm LED Case Fan
70808
Xigmatek - XLF-F2004 200mm LED Case Fan 70808
Rebate Form XLF-F2004, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F2004 Product Number CFS-C2FES-U02 Fan Dimension 200(W) x 200(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 76.0 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Rebate Form

XLF-F2004, 200mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 76.0 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F2003 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
  • Anti-vibration rubbers attached.
Product NameXLF-F2004
Product NumberCFS-C2FES-U02
FanDimension200(W) x 200(H) x 20(D) mm
Voltage Rating12V
Starting Voltage9V
Speed800 R.P.M..
Bearing TypeSleeve bearing
Air Flow76.0 CFM
Life Expectance30,000 hrs
Noise Level<18 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Rubbers*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70808
Product Name Xigmatek - XLF-F2004 200mm LED Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 328 SCFM (557 m³/hr)
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Bifurcated Duct Axial Fan - Series 28B & 29B - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 24.0 to 48.0 inch (610 to 1219 mm)
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details