Xoxide Xigmatek - XLF-F1706 170mm LED Case Fan - Blue 70807

Description
XLF-F1706, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1706 Product Number CFS-CSFDS-U03 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4
Description
XLF-F1706, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1706 Product Number CFS-CSFDS-U03 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1706 170mm LED Case Fan - Blue - 70807 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1706 170mm LED Case Fan - Blue
70807
Xigmatek - XLF-F1706 170mm LED Case Fan - Blue 70807
XLF-F1706, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Anti-vibration rubbers attached. Product Name XLF-F1706 Product Number CFS-CSFDS-U03 Fan Dimension 170(W) x 170(H) x 20(D) mm Voltage Rating 12V Starting Voltage 9V Speed 800 R.P.M.. Bearing Type Sleeve bearing Air Flow 65.3 CFM Life Expectance 30,000 hrs Noise Level <18 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4 Rubbers*4

XLF-F1706, 170mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 800 RPM and 65.3 CFM and also with quiet level (<18 dBA). Shining LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1703 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
  • Anti-vibration rubbers attached.
Product NameXLF-F1706
Product NumberCFS-CSFDS-U03
FanDimension170(W) x 170(H) x 20(D) mm
Voltage Rating12V
Starting Voltage9V
Speed800 R.P.M..
Bearing TypeSleeve bearing
Air Flow65.3 CFM
Life Expectance30,000 hrs
Noise Level<18 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Rubbers*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70807
Product Name Xigmatek - XLF-F1706 170mm LED Case Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2213562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 549 SCFM (933 m³/hr)
View Details
Positive Displacement Blowers - Bulk Vehicle Blowers - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details