Xoxide Evercool Evergreen 12Plus Case Fan 70699

Description
Get the power of a 140mm fan with the fit of a 120mm! Features: 14CM fan can fit into12cm case providing higher airflow and high cooling performance. Shock absorption ring design reduces both vibration and noise. Manufactured with environment-friendly materials. Protects the Earth and causes no pollution Compatible with RoHS standard. Great flexibility. It can be installed either in the front, back or side of the case. Long-life lubricating feature allows longtime use. Easy installation for both professional and entry-level users. Specifications: Overall Dimension : 135 x 135 x 25 mm Bearing Type : Ever Lubricate bearing type Life Time : 40000 hrs at 25°C Rated Speed : 1200 ± 10% RPM Noise Level : <23 dBA Rated Voltage : 12 V.DC Weight : 138 g
Description
Get the power of a 140mm fan with the fit of a 120mm! Features: 14CM fan can fit into12cm case providing higher airflow and high cooling performance. Shock absorption ring design reduces both vibration and noise. Manufactured with environment-friendly materials. Protects the Earth and causes no pollution Compatible with RoHS standard. Great flexibility. It can be installed either in the front, back or side of the case. Long-life lubricating feature allows longtime use. Easy installation for both professional and entry-level users. Specifications: Overall Dimension : 135 x 135 x 25 mm Bearing Type : Ever Lubricate bearing type Life Time : 40000 hrs at 25°C Rated Speed : 1200 ± 10% RPM Noise Level : <23 dBA Rated Voltage : 12 V.DC Weight : 138 g

Suppliers

Company
Product
Description
Supplier Links
Evercool Evergreen 12Plus Case Fan - 70699 - Xoxide
Malvern, PA, USA
Evercool Evergreen 12Plus Case Fan
70699
Evercool Evergreen 12Plus Case Fan 70699
Get the power of a 140mm fan with the fit of a 120mm! Features: 14CM fan can fit into12cm case providing higher airflow and high cooling performance. Shock absorption ring design reduces both vibration and noise. Manufactured with environment-friendly materials. Protects the Earth and causes no pollution Compatible with RoHS standard. Great flexibility. It can be installed either in the front, back or side of the case. Long-life lubricating feature allows longtime use. Easy installation for both professional and entry-level users. Specifications: Overall Dimension : 135 x 135 x 25 mm Bearing Type : Ever Lubricate bearing type Life Time : 40000 hrs at 25°C Rated Speed : 1200 ± 10% RPM Noise Level : <23 dBA Rated Voltage : 12 V.DC Weight : 138 g

Get the power of a 140mm fan with the fit of a 120mm!

Features:

  • 14CM fan can fit into12cm case providing higher airflow and high cooling performance.
  • Shock absorption ring design reduces both vibration and noise.
  • Manufactured with environment-friendly materials. Protects the Earth and causes no pollution Compatible with RoHS standard.
  • Great flexibility. It can be installed either in the front, back or side of the case.
  • Long-life lubricating feature allows longtime use.
  • Easy installation for both professional and entry-level users.

Specifications:

Overall Dimension :135 x 135 x 25 mm
Bearing Type :Ever Lubricate bearing type
Life Time :40000 hrs at 25°C
Rated Speed :1200 ± 10% RPM
Noise Level :<23 dBA
Rated Voltage :12 V.DC
Weight :138 g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70699
Product Name Evercool Evergreen 12Plus Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details