Xoxide Scythe Slip Stream 120mm Case Fan (1600 RPM) 16965

Description
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adapter, which generates 20% to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 88.11 CFM Speed: 1600 RPM Noise: 33 dBA Current: 0.41 A Bearing Type: Sleeve Specifications: Fan Speed: 1600 rpm Noise: 33 dBA Airflow: 88.11 CFM Rated Voltage: DC12V Rated Current: 0.41 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours
Description
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adapter, which generates 20% to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 88.11 CFM Speed: 1600 RPM Noise: 33 dBA Current: 0.41 A Bearing Type: Sleeve Specifications: Fan Speed: 1600 rpm Noise: 33 dBA Airflow: 88.11 CFM Rated Voltage: DC12V Rated Current: 0.41 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours

Suppliers

Company
Product
Description
Supplier Links
Scythe Slip Stream 120mm Case Fan (1600 RPM) - 16965 - Xoxide
Malvern, PA, USA
Scythe Slip Stream 120mm Case Fan (1600 RPM)
16965
Scythe Slip Stream 120mm Case Fan (1600 RPM) 16965
Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adapter, which generates 20% to 40% more airflow than the average 120mm fan. As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature. Dimensions: 120 x 120 x 25 mm Air Flow: 88.11 CFM Speed: 1600 RPM Noise: 33 dBA Current: 0.41 A Bearing Type: Sleeve Specifications: Fan Speed: 1600 rpm Noise: 33 dBA Airflow: 88.11 CFM Rated Voltage: DC12V Rated Current: 0.41 A Dimensions: 120 x 120 x 25 mm Weight: 115g Connector: 3-pin (3-pin to 4pin adapter included) Bearing Type: Sleeve Bearing MTBF: 30,000 hours

Featuring reduced Center Hub Dimension, an enlarged fan blade, and over 5 different RPM to choose from, this Scythe Slip Stream 120mm Case Fan is super-silent and ready-to-use! Offering an additional amount of versatility, the Scythe Slip Stream comes with the 4-pin peripheral adapter, which generates 20% to 40% more airflow than the average 120mm fan.
As an added bonus, the Scythe Slip Stream 120mm Case Fan is also Silent to Power User Ready. The Silent user offering the ability to obtain more airflow without creating a higher noise level, while the Power User can get extra airflow from the static pressure feature.

Dimensions:120 x 120 x 25 mmAir Flow:88.11 CFM
Speed:1600 RPMNoise:33 dBA
Current:0.41 ABearing Type:Sleeve

Specifications:

  • Fan Speed: 1600 rpm
  • Noise: 33 dBA
  • Airflow: 88.11 CFM
  • Rated Voltage: DC12V
  • Rated Current: 0.41 A
  • Dimensions: 120 x 120 x 25 mm
  • Weight: 115g
  • Connector: 3-pin (3-pin to 4pin adapter included)
  • Bearing Type: Sleeve Bearing
  • MTBF: 30,000 hours
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 16965
Product Name Scythe Slip Stream 120mm Case Fan (1600 RPM)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 9232694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 641 SCFM (1090 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details