Xoxide Bitfenix Spectre 120mm LED Case Fan - Red 70588

Description
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 120mm Dimensions (mm) 120 x 25 Current (A) 0.18 Speed (RPM) 800-1000 Air Flow (CFM) 52 Noise (dB-A) 18 Air Pressure (mmH2O) 1.64
Description
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 120mm Dimensions (mm) 120 x 25 Current (A) 0.18 Speed (RPM) 800-1000 Air Flow (CFM) 52 Noise (dB-A) 18 Air Pressure (mmH2O) 1.64

Suppliers

Company
Product
Description
Supplier Links
Bitfenix Spectre 120mm LED Case Fan - Red - 70588 - Xoxide
Malvern, PA, USA
Bitfenix Spectre 120mm LED Case Fan - Red
70588
Bitfenix Spectre 120mm LED Case Fan - Red 70588
Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off. Powerful yet whisper-quiet - The Spectre Fan Series. Features Silent Operation Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand. Enhanced Airflow Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment. Multiple Colors and Sizes Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits. On-the-Fly Light Switching Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off. Aggressive Looks Both On and Off Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great. Materials PC Color (Frame/Blades) Black Tinted Transparent Bearing Type Fluid Dynamic Bearings (FDB) Voltage (v) 12 120mm Dimensions (mm) 120 x 25 Current (A) 0.18 Speed (RPM) 800-1000 Air Flow (CFM) 52 Noise (dB-A) 18 Air Pressure (mmH2O) 1.64

Engineered for both silent operation and maximum airflow, Spectre will keep your entire system well ventilated without making it sound like an airplane hangar. Spectre LED Fans are designed with sickle fan blades, which enhance airflow without producing excess noise. Spectre is also the first LED fan series on the market that supports on-the-fly LED light switching when used together with the BitFenix Hydra Fan Controller or BitFenix Survivor Chassis, allowing you to turn the lights on and off with a press of a button. Don't have either of those? No problem. Spectre can also be used as a regular LED fan with jumper-selectable on/off.
Powerful yet whisper-quiet - The Spectre Fan Series.
Features
Silent Operation
Keeping your cool shouldn't mean having to make a racket at the same time. BitFenix Spectre fans are designed to cool silently, so you can keep you mind focused on the task at hand.
Enhanced Airflow
Spectre Fans feature sickle fan blades, which create a torrent of air without creating excess noise. This means that your system stays cool in the heat of battle without disturbing your computing environment.
Multiple Colors and Sizes
Spectre™ LED Fans come in a wide range of colors and sizes. Choose the LED colors you want to achieve the ultimate look for your gaming rig, and with multiple sizes to choose from, you can be sure to find a fan that fits.
On-the-Fly Light Switching
Another BitFenix first, Spectre LED Fans features on-the-fly LED on/off switching. Simply connect Spectre to either the BitFenix Hydra Fan Controller or Survivor Chassis, and turn your Specter LEDs on and off with a press of a button. Spectre can also work as a regular LED fan with jumper-selectable on and off.
Aggressive Looks Both On and Off
Manufactured from a high-grade tinted polycarbonate resin, Spectre LED Fans give a sleek dark look when off, while still emitting bright lights when the LEDs are turned on.. No matter if you keep your lights on or off, Spectre keeps your system looking great.
Materials PC
Color (Frame/Blades) Black Tinted Transparent
Bearing Type Fluid Dynamic Bearings (FDB)
Voltage (v) 12
120mm Dimensions (mm) 120 x 25
Current (A) 0.18
Speed (RPM) 800-1000
Air Flow (CFM) 52
Noise (dB-A) 18
Air Pressure (mmH2O) 1.64

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70588
Product Name Bitfenix Spectre 120mm LED Case Fan - Red
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8841004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 8.8 inch (224 mm)
Air Flow Rate 47 SCFM (80 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details