Xoxide 120mm Black & Blue Case Fan 70891

Description
Tailor-made for the PC Modder with a tendency towards anarchistic behavior, this 120mm Black & Blue Case Fan is the perfect way to make a powerful expression in your system. This 120mm Black & Blue Case Fan is sure to fit within most computer cases, and features low noise, dependable air flow, and a Hydro Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 44.71 CFM Speed: 1300 RPM +/- 10% Noise: 26 dB Power: 0.84 W Bearing Type: Hydro Bearing Specifications: Dimensions: 120 x 120 x 25mm Weight: 180g Rated Voltage: 12VDC Operating Vltage: 10.8~13.2 VDC Starting Voltage: 7VDC Rated Current : 0.07+/- 10%A Power Input : 0.84W Bearing Type : Hydro Bearing Fan Speed : 1300 +/- 10% R.P.M Max Air Flow : 44.71CFM Noise : 26dB(A)
Description
Tailor-made for the PC Modder with a tendency towards anarchistic behavior, this 120mm Black & Blue Case Fan is the perfect way to make a powerful expression in your system. This 120mm Black & Blue Case Fan is sure to fit within most computer cases, and features low noise, dependable air flow, and a Hydro Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 44.71 CFM Speed: 1300 RPM +/- 10% Noise: 26 dB Power: 0.84 W Bearing Type: Hydro Bearing Specifications: Dimensions: 120 x 120 x 25mm Weight: 180g Rated Voltage: 12VDC Operating Vltage: 10.8~13.2 VDC Starting Voltage: 7VDC Rated Current : 0.07+/- 10%A Power Input : 0.84W Bearing Type : Hydro Bearing Fan Speed : 1300 +/- 10% R.P.M Max Air Flow : 44.71CFM Noise : 26dB(A)

Suppliers

Company
Product
Description
Supplier Links
120mm Black & Blue Case Fan - 70891 - Xoxide
Malvern, PA, USA
120mm Black & Blue Case Fan
70891
120mm Black & Blue Case Fan 70891
Tailor-made for the PC Modder with a tendency towards anarchistic behavior, this 120mm Black & Blue Case Fan is the perfect way to make a powerful expression in your system. This 120mm Black & Blue Case Fan is sure to fit within most computer cases, and features low noise, dependable air flow, and a Hydro Bearing. Dimensions: 120 x 120 x 25mm Air Flow: 44.71 CFM Speed: 1300 RPM +/- 10% Noise: 26 dB Power: 0.84 W Bearing Type: Hydro Bearing Specifications: Dimensions: 120 x 120 x 25mm Weight: 180g Rated Voltage: 12VDC Operating Vltage: 10.8~13.2 VDC Starting Voltage: 7VDC Rated Current : 0.07+/- 10%A Power Input : 0.84W Bearing Type : Hydro Bearing Fan Speed : 1300 +/- 10% R.P.M Max Air Flow : 44.71CFM Noise : 26dB(A)

Tailor-made for the PC Modder with a tendency towards anarchistic behavior, this 120mm Black & Blue Case Fan is the perfect way to make a powerful expression in your system. This 120mm Black & Blue Case Fan is sure to fit within most computer cases, and features low noise, dependable air flow, and a Hydro Bearing.

Dimensions:120 x 120 x 25mmAir Flow:44.71 CFM
Speed:1300 RPM +/- 10%Noise:26 dB
Power:0.84 WBearing Type:Hydro Bearing

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Weight: 180g
  • Rated Voltage: 12VDC
  • Operating Vltage: 10.8~13.2 VDC
  • Starting Voltage: 7VDC
  • Rated Current : 0.07+/- 10%A
  • Power Input : 0.84W
  • Bearing Type : Hydro Bearing
  • Fan Speed : 1300 +/- 10% R.P.M
  • Max Air Flow : 44.71CFM
  • Noise : 26dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70891
Product Name 120mm Black & Blue Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Fiberglass Air Control - Series FFL, FEP, FLC, FCO & FCP - Hartzell Air Movement
Specs
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
Design Other; Dampers
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details