Xoxide Scythe Gentle Typhoon 120mm Case Fan (1450 RPM, 21 dBA) 16978

Description
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1450 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 85 m³/h Speed: 1450 RPM Noise: 21 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1450 RPM Air Flow: 85 m³/h Noise Level: 21 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C
Description
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1450 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 85 m³/h Speed: 1450 RPM Noise: 21 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1450 RPM Air Flow: 85 m³/h Noise Level: 21 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C

Suppliers

Company
Product
Description
Supplier Links
Scythe Gentle Typhoon 120mm Case Fan (1450 RPM, 21 dBA) - 16978 - Xoxide
Malvern, PA, USA
Scythe Gentle Typhoon 120mm Case Fan (1450 RPM, 21 dBA)
16978
Scythe Gentle Typhoon 120mm Case Fan (1450 RPM, 21 dBA) 16978
Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1450 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users. Dimensions: 120 x 120 x 25mm Air Flow: 85 m³/h Speed: 1450 RPM Noise: 21 dBA Power: DC12V Bearing Type: Double Ball Features: High Airflow Performance Newly Designed Impeller for Silent Operation Double Vibration Reduction Structure (Featuring Coil Dampers) Specifications: Dimensions: 120 x 120 x 25mm Bearing Type: Double Ball RPM: 1450 RPM Air Flow: 85 m³/h Noise Level: 21 dBA Power Connector: 3 / 4 Pin (Included) Rated Voltage: DC12V Weight: 200 g MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C

Allowing users optimum performance at a low noise level, the Scythe Gentle Typhoon 120mm Case Fan gracefully achieves the impossible feat that it's name suggest. Featuring a newly designed impeller, this 120mm Case Fan enables silent, high-end cooling for the latest and greatest PC devices, many of which can run very hot. Thankfully, this 1450 RPM fan can handle these scorching components with ease.
Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction structure, incorporating coil dampers to greatly reduce vibration. As far as noise is concerned, the Scythe Gentle Typhoon boasts a different type of tone with a uniquely contoured propeller that is designed to reduce that off-putting fan frequency that is often heard by PC users.

Dimensions:120 x 120 x 25mmAir Flow:85 m³/h
Speed:1450 RPMNoise:21 dBA
Power:DC12VBearing Type:Double Ball


Features:

  • High Airflow Performance
  • Newly Designed Impeller for Silent Operation
  • Double Vibration Reduction Structure (Featuring Coil Dampers)

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Bearing Type: Double Ball
  • RPM: 1450 RPM
  • Air Flow: 85 m³/h
  • Noise Level: 21 dBA
  • Power Connector: 3 / 4 Pin (Included)
  • Rated Voltage: DC12V
  • Weight: 200 g
  • MTBF: 100,000 h / 35°C or 60,000 h / 60°C / *1,850 RPM Model 55,000 h / 60°C
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 16978
Product Name Scythe Gentle Typhoon 120mm Case Fan (1450 RPM, 21 dBA)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 8 SCFM (13 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Adjustable and Fixed Pitch Vaneaxial - Series 50, 53C, 54, 55, 56, 65, 65C, 66, & 67 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details