Xoxide 92mm Aluminum Case Fan 12205

Description
Specifications: Dimensions: 92x92x25 mm Air Flow: 48.5 CFM Speed: 2600 RPM Noise: 27.5 dBA Voltage: 12 VDC Current: 0.17 A Power: 2.5 W This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market.
Description
Specifications: Dimensions: 92x92x25 mm Air Flow: 48.5 CFM Speed: 2600 RPM Noise: 27.5 dBA Voltage: 12 VDC Current: 0.17 A Power: 2.5 W This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market.

Suppliers

Company
Product
Description
Supplier Links
92mm Aluminum Case Fan - 12205 - Xoxide
Malvern, PA, USA
92mm Aluminum Case Fan
12205
92mm Aluminum Case Fan 12205
Specifications: Dimensions: 92x92x25 mm Air Flow: 48.5 CFM Speed: 2600 RPM Noise: 27.5 dBA Voltage: 12 VDC Current: 0.17 A Power: 2.5 W This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market.

Specifications:

Dimensions:

92x92x25 mm

Air Flow:

48.5 CFM

Speed:

2600 RPM

Noise:

27.5 dBA

Voltage:

12 VDC

Current:

0.17 A

Power:

2.5 W

This Evercool aluminum case fan comes in a retail package with 4 fan screws and a 4 pin pass through power connector. The fins are chrome finished, and the architecture of the fan is fully aluminum. The feel of the fan is very industrial, and Evercool has an industry name for producing the best ball bearing fans on the market.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 12205
Product Name 92mm Aluminum Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details