Xoxide Xigmatek XAF-F1454 120/140mm LED Case Fan - Black 70945

Description
(equipped with LED) XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional running smoothness and provide excellent long-term stability. XAF series, able to be installed on the holes of regular 120mm fan, achieves a superior airflow/noise ratio and an ideal fan for upgrading your 120mm coolers or case fans. Overview: XAF-Series Cooper bushing axis, can guarantee exceptional running smoothness and provide excellent long-term stability. Round frame of 140mm fan could be installed on 120mm mounting holes; Wave Shaped and small hub dimension generate extra high airflow. PWM function from 800 to 1300 RPM, XAF series achieves a superior airflow/noise ratio and an ideal fan. 4 pcs White LEDs and transparent colorific blade and frame Features: Copper bushing axis Bearing to provide long-term life and stability. Wave Shaped and small hub dimension generate extra high airflow. Waveform and enhanced lubricant circuits to provide outstanding aerodynamic efficiency. Round frame of 140mm fan able to be installed on 120mm or 140mm mounting holes Wide range of PWM function (800 to 1300 RPM) to simply and easily adjusting fan speed with the latest ETC IC. Wave Blade technology increases 25% of air flow and drops 10% noise. 4 pcs White LEDs and transparent colorific blade and frame
Description
(equipped with LED) XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional running smoothness and provide excellent long-term stability. XAF series, able to be installed on the holes of regular 120mm fan, achieves a superior airflow/noise ratio and an ideal fan for upgrading your 120mm coolers or case fans. Overview: XAF-Series Cooper bushing axis, can guarantee exceptional running smoothness and provide excellent long-term stability. Round frame of 140mm fan could be installed on 120mm mounting holes; Wave Shaped and small hub dimension generate extra high airflow. PWM function from 800 to 1300 RPM, XAF series achieves a superior airflow/noise ratio and an ideal fan. 4 pcs White LEDs and transparent colorific blade and frame Features: Copper bushing axis Bearing to provide long-term life and stability. Wave Shaped and small hub dimension generate extra high airflow. Waveform and enhanced lubricant circuits to provide outstanding aerodynamic efficiency. Round frame of 140mm fan able to be installed on 120mm or 140mm mounting holes Wide range of PWM function (800 to 1300 RPM) to simply and easily adjusting fan speed with the latest ETC IC. Wave Blade technology increases 25% of air flow and drops 10% noise. 4 pcs White LEDs and transparent colorific blade and frame

Suppliers

Company
Product
Description
Supplier Links
Xigmatek XAF-F1454 120/140mm LED Case Fan - Black - 70945 - Xoxide
Malvern, PA, USA
Xigmatek XAF-F1454 120/140mm LED Case Fan - Black
70945
Xigmatek XAF-F1454 120/140mm LED Case Fan - Black 70945
(equipped with LED) XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional running smoothness and provide excellent long-term stability. XAF series, able to be installed on the holes of regular 120mm fan, achieves a superior airflow/noise ratio and an ideal fan for upgrading your 120mm coolers or case fans. Overview: XAF-Series Cooper bushing axis, can guarantee exceptional running smoothness and provide excellent long-term stability. Round frame of 140mm fan could be installed on 120mm mounting holes; Wave Shaped and small hub dimension generate extra high airflow. PWM function from 800 to 1300 RPM, XAF series achieves a superior airflow/noise ratio and an ideal fan. 4 pcs White LEDs and transparent colorific blade and frame Features: Copper bushing axis Bearing to provide long-term life and stability. Wave Shaped and small hub dimension generate extra high airflow. Waveform and enhanced lubricant circuits to provide outstanding aerodynamic efficiency. Round frame of 140mm fan able to be installed on 120mm or 140mm mounting holes Wide range of PWM function (800 to 1300 RPM) to simply and easily adjusting fan speed with the latest ETC IC. Wave Blade technology increases 25% of air flow and drops 10% noise. 4 pcs White LEDs and transparent colorific blade and frame

(equipped with LED) XAF series, copper bushing axis, is an optimized and premium quality 140mm fan, waveform for superb quietness and outstanding aerodynamic efficiency. Copper bushing axis can guarantee exceptional running smoothness and provide excellent long-term stability. XAF series, able to be installed on the holes of regular 120mm fan, achieves a superior airflow/noise ratio and an ideal fan for upgrading your 120mm coolers or case fans.
Overview:

  • XAF-Series Cooper bushing axis, can guarantee exceptional running smoothness and provide excellent long-term stability.
  • Round frame of 140mm fan could be installed on 120mm mounting holes; Wave Shaped and small hub dimension generate extra high airflow.
  • PWM function from 800 to 1300 RPM, XAF series achieves a superior airflow/noise ratio and an ideal fan.
  • 4 pcs White LEDs and transparent colorific blade and frame

Features:

  • Copper bushing axis Bearing to provide long-term life and stability.
  • Wave Shaped and small hub dimension generate extra high airflow.
  • Waveform and enhanced lubricant circuits to provide outstanding aerodynamic efficiency.
  • Round frame of 140mm fan able to be installed on 120mm or 140mm mounting holes
  • Wide range of PWM function (800 to 1300 RPM) to simply and easily adjusting fan speed with the latest ETC IC.
  • Wave Blade technology increases 25% of air flow and drops 10% noise.
  • 4 pcs White LEDs and transparent colorific blade and frame
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70945
Product Name Xigmatek XAF-F1454 120/140mm LED Case Fan - Black
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Tubeaxial Fan, Axial -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC; Ventilation; Materials Handling
Product Form Packaged
Configuration Process Drying
View Details
Centrifugal Fans - 7874029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details