Xoxide Xigmatek - XLF-F1256 120mm LED Case Fan - Blue 70803

Description
XLF-F1256, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1256 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1256 Product Number CFS-SXGJS-LU4 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4
Description
XLF-F1256, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1256 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1256 Product Number CFS-SXGJS-LU4 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

Suppliers

Company
Product
Description
Supplier Links
Xigmatek - XLF-F1256 120mm LED Case Fan - Blue - 70803 - Xoxide
Malvern, PA, USA
Xigmatek - XLF-F1256 120mm LED Case Fan - Blue
70803
Xigmatek - XLF-F1256 120mm LED Case Fan - Blue 70803
XLF-F1256, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1256 is the optimal choice. Features: Higher airflow, static pressure and torque. Reduce noise and power consumption. 4 pcs White LEDs and transparent colorific blade and frame Low noise level. Longer life bearing design. Optimized blade design to create cooling performance Product Name XLF-F1256 Product Number CFS-SXGJS-LU4 Fan Dimension 120(W) x 120(H) x 25(D) mm Voltage Rating 12V Starting Voltage 6V Speed 1500 R.P.M.. Bearing Type Long-life bearing Air Flow 61 CFM Life Expectance 50,000 hrs Noise Level <20 dBA Available color 4 white LED Connector 3 Pin Accessory 4 pin adaptor Screws*4

XLF-F1256, 120mm LED cooling fan catches not only your eyes, but it also performs adding more airflow in your PC case. It comes with max 1500 RPM and 61 CFM and also with quite level (<20 dBA). Shinning LED light and transparent colorific frame/blade make your PC case a spotlight. To make your PC case a spotlight and outstanding performance, XLF-F1256 is the optimal choice.
Features:

  • Higher airflow, static pressure and torque.
  • Reduce noise and power consumption.
  • 4 pcs White LEDs and transparent colorific blade and frame
  • Low noise level.
  • Longer life bearing design.
  • Optimized blade design to create cooling performance
Product NameXLF-F1256
Product NumberCFS-SXGJS-LU4
FanDimension120(W) x 120(H) x 25(D) mm
Voltage Rating12V
Starting Voltage6V
Speed1500 R.P.M..
Bearing TypeLong-life bearing
Air Flow61 CFM
Life Expectance50,000 hrs
Noise Level<20 dBA
Available color4 white LED
Connector3 Pin
Accessory4 pin adaptor
Screws*4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70803
Product Name Xigmatek - XLF-F1256 120mm LED Case Fan - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 1444135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 2 SCFM (4.08 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass In-Line Centrifugal Fan - Series 40 - Hartzell Air Movement
Specs
Applications / Use Materials Handling
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
View Details