Xoxide Scythe Kama Flow 2 92mm Case Fan - Low Speed 70391

Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 92 x 92 x 25mm Air Flow: 21.39 CFM Speed: 1200 RPM Noise: 16.9 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)
Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 92 x 92 x 25mm Air Flow: 21.39 CFM Speed: 1200 RPM Noise: 16.9 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Flow 2 92mm Case Fan - Low Speed - 70391 - Xoxide
Malvern, PA, USA
Scythe Kama Flow 2 92mm Case Fan - Low Speed
70391
Scythe Kama Flow 2 92mm Case Fan - Low Speed 70391
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 92 x 92 x 25mm Air Flow: 21.39 CFM Speed: 1200 RPM Noise: 16.9 dBA Current: 0.15A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise.
Specification:

Dimensions:92 x 92 x 25mm
Air Flow:21.39 CFM
Speed:1200 RPM
Noise:16.9 dBA
Current:0.15A
Bearing Type:Fluid Dynamic Bearing

Rated Voltage: DC12V
Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing)
MTBF 120,000 Hours
Connector: 3-pin (4-pin adaptor included)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70391
Product Name Scythe Kama Flow 2 92mm Case Fan - Low Speed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details