Xoxide Xilence 92mm Red Wing Case Fan w/PWM 15780

Description
If you're a modder who demands the most efficient cooling inside your PC, the Xilence 92mm Red Wing Case Fan w/ PWM Technology is a perfect way to kick your machine into high gear. Sure to deliver optimum performance, this 92mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 92 x 92 x 25mm Air Flow: 31.12 CFM Speed: 1800 RPM +/- 10% Noise: 19 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 92 x 92 x 25 mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 31.12 CFM Bearing Type: Hydro Bearing Noise Level: 19 dB Power Input: 1.20 W Rated Voltage: 12 VDC Operating Voltage: 10.8~13.2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 91g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE
Description
If you're a modder who demands the most efficient cooling inside your PC, the Xilence 92mm Red Wing Case Fan w/ PWM Technology is a perfect way to kick your machine into high gear. Sure to deliver optimum performance, this 92mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 92 x 92 x 25mm Air Flow: 31.12 CFM Speed: 1800 RPM +/- 10% Noise: 19 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 92 x 92 x 25 mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 31.12 CFM Bearing Type: Hydro Bearing Noise Level: 19 dB Power Input: 1.20 W Rated Voltage: 12 VDC Operating Voltage: 10.8~13.2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 91g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE

Suppliers

Company
Product
Description
Supplier Links
Xilence 92mm Red Wing Case Fan w/PWM - 15780 - Xoxide
Malvern, PA, USA
Xilence 92mm Red Wing Case Fan w/PWM
15780
Xilence 92mm Red Wing Case Fan w/PWM 15780
If you're a modder who demands the most efficient cooling inside your PC, the Xilence 92mm Red Wing Case Fan w/ PWM Technology is a perfect way to kick your machine into high gear. Sure to deliver optimum performance, this 92mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low. Dimensions: 92 x 92 x 25mm Air Flow: 31.12 CFM Speed: 1800 RPM +/- 10% Noise: 19 dB Connector: Small 4-Pin Bearing Type: Hydro Bearing Specifications: Fan Color: Black, Red Dimensions: 92 x 92 x 25 mm Fan Speed: 1800 RPM +/- 10% (max) Max. Air Flow: 31.12 CFM Bearing Type: Hydro Bearing Noise Level: 19 dB Power Input: 1.20 W Rated Voltage: 12 VDC Operating Voltage: 10.8~13.2 VDC Starting Voltage: 7 VDC Rated Current: 0,09 A ±10% Weight: 91g Connector: Small 4pin Lead ´Wire: ~350 mm Approvals: CE

If you're a modder who demands the most efficient cooling inside your PC, the Xilence 92mm Red Wing Case Fan w/ PWM Technology is a perfect way to kick your machine into high gear.
Sure to deliver optimum performance, this 92mm fan from Xilence is built to seriously cool down your current system while providing an extremely low noise level. Thanks to it's impressive pulse width modulation (PWM), the fan can run at the speed necessary for different temperature levels. This will allow your PC to run quicker at high temperatures and slower when the temperatures are low.

Dimensions:92 x 92 x 25mmAir Flow:31.12 CFM
Speed:1800 RPM +/- 10%Noise:19 dB
Connector:Small 4-PinBearing Type:Hydro Bearing

Specifications:

  • Fan Color: Black, Red
  • Dimensions: 92 x 92 x 25 mm
  • Fan Speed: 1800 RPM +/- 10% (max)
  • Max. Air Flow: 31.12 CFM
  • Bearing Type: Hydro Bearing
  • Noise Level: 19 dB
  • Power Input: 1.20 W
  • Rated Voltage: 12 VDC
  • Operating Voltage: 10.8~13.2 VDC
  • Starting Voltage: 7 VDC
  • Rated Current: 0,09 A ±10%
  • Weight: 91g
  • Connector: Small 4pin
  • Lead ´Wire: ~350 mm
  • Approvals: CE
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 15780
Product Name Xilence 92mm Red Wing Case Fan w/PWM
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 8 SCFM (13 m³/hr)
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Pressure Blower - Series 07 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 11.0 to 14.0 inch (279 to 356 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details