Xoxide Antec TrueQuiet 120mm Case Fan 70506

Description
Antec's TrueQuiet fans bring proven cooling and Quiet Computing™ to your system. Constructed for versatility, TrueQuiet fans include a convenient 2-speed switch that allows you to easily choose either silent or maximum RPM cooling. Because a functional computer relies on more than just cooling, TrueQuiet is equipped with silicone grommets and a uniquely-designed fan blade to reduce turbulence, vibration and noise for overall quiet operation. TrueQuiet comes in two models, 120 mm and 140 mm fan, and is backed by a 2-year limited warranty on parts and labor. Upgrade your fans and add optimal cooling and functionality to your PC with TrueQuiet. Features: 2-way switch to select fan speed unique fan blade and silicone grommets to reduce turbulence and noise tool-less mounting screws for quick and easy installation Dimensions - 120 mm (H) x 120 mm (W) x 25 mm (D) - 4.7" (H) x 4.7" (W) x 1.0" (D) Package Dimensions - 270 mm (H) x 200 mm (W) x 37 mm (D) - 10.6" (H) x 7.9" (W) x 1.5" (D) Weight - Net : 138.9 g / 4.9 oz - Gross : 204.1 g / 7.2 oz Speed Low 600RPM High 1000RPM nput Current 0.06A 0.12A Air Flow 0.6m³ / min (21.5 CFM) 1.0m³ / min (35.8 CFM) Static Pressure 0.3 mm-H2O (0.1inch-H2O) 0.3 mm-H2O (0.7inch-H2O) Noise 8.9 dBA 19.9 dBA Input Power 0.72 W 1.44 W
Description
Antec's TrueQuiet fans bring proven cooling and Quiet Computing™ to your system. Constructed for versatility, TrueQuiet fans include a convenient 2-speed switch that allows you to easily choose either silent or maximum RPM cooling. Because a functional computer relies on more than just cooling, TrueQuiet is equipped with silicone grommets and a uniquely-designed fan blade to reduce turbulence, vibration and noise for overall quiet operation. TrueQuiet comes in two models, 120 mm and 140 mm fan, and is backed by a 2-year limited warranty on parts and labor. Upgrade your fans and add optimal cooling and functionality to your PC with TrueQuiet. Features: 2-way switch to select fan speed unique fan blade and silicone grommets to reduce turbulence and noise tool-less mounting screws for quick and easy installation Dimensions - 120 mm (H) x 120 mm (W) x 25 mm (D) - 4.7" (H) x 4.7" (W) x 1.0" (D) Package Dimensions - 270 mm (H) x 200 mm (W) x 37 mm (D) - 10.6" (H) x 7.9" (W) x 1.5" (D) Weight - Net : 138.9 g / 4.9 oz - Gross : 204.1 g / 7.2 oz Speed Low 600RPM High 1000RPM nput Current 0.06A 0.12A Air Flow 0.6m³ / min (21.5 CFM) 1.0m³ / min (35.8 CFM) Static Pressure 0.3 mm-H2O (0.1inch-H2O) 0.3 mm-H2O (0.7inch-H2O) Noise 8.9 dBA 19.9 dBA Input Power 0.72 W 1.44 W

Suppliers

Company
Product
Description
Supplier Links
Antec TrueQuiet 120mm Case Fan - 70506 - Xoxide
Malvern, PA, USA
Antec TrueQuiet 120mm Case Fan
70506
Antec TrueQuiet 120mm Case Fan 70506
Antec's TrueQuiet fans bring proven cooling and Quiet Computing™ to your system. Constructed for versatility, TrueQuiet fans include a convenient 2-speed switch that allows you to easily choose either silent or maximum RPM cooling. Because a functional computer relies on more than just cooling, TrueQuiet is equipped with silicone grommets and a uniquely-designed fan blade to reduce turbulence, vibration and noise for overall quiet operation. TrueQuiet comes in two models, 120 mm and 140 mm fan, and is backed by a 2-year limited warranty on parts and labor. Upgrade your fans and add optimal cooling and functionality to your PC with TrueQuiet. Features: 2-way switch to select fan speed unique fan blade and silicone grommets to reduce turbulence and noise tool-less mounting screws for quick and easy installation Dimensions - 120 mm (H) x 120 mm (W) x 25 mm (D) - 4.7" (H) x 4.7" (W) x 1.0" (D) Package Dimensions - 270 mm (H) x 200 mm (W) x 37 mm (D) - 10.6" (H) x 7.9" (W) x 1.5" (D) Weight - Net : 138.9 g / 4.9 oz - Gross : 204.1 g / 7.2 oz Speed Low 600RPM High 1000RPM nput Current 0.06A 0.12A Air Flow 0.6m³ / min (21.5 CFM) 1.0m³ / min (35.8 CFM) Static Pressure 0.3 mm-H2O (0.1inch-H2O) 0.3 mm-H2O (0.7inch-H2O) Noise 8.9 dBA 19.9 dBA Input Power 0.72 W 1.44 W

Antec's TrueQuiet fans bring proven cooling and Quiet Computing™ to your system. Constructed for versatility, TrueQuiet fans include a convenient 2-speed switch that allows you to easily choose either silent or maximum RPM cooling. Because a functional computer relies on more than just cooling, TrueQuiet is equipped with silicone grommets and a uniquely-designed fan blade to reduce turbulence, vibration and noise for overall quiet operation. TrueQuiet comes in two models, 120 mm and 140 mm fan, and is backed by a 2-year limited warranty on parts and labor. Upgrade your fans and add optimal cooling and functionality to your PC with TrueQuiet.
Features:

  • 2-way switch to select fan speed
  • unique fan blade and silicone grommets to reduce turbulence and noise tool-less mounting screws for quick and easy installation
  • Dimensions
    - 120 mm (H) x 120 mm (W) x 25 mm (D)
    - 4.7" (H) x 4.7" (W) x 1.0" (D)
  • Package Dimensions
    - 270 mm (H) x 200 mm (W) x 37 mm (D)
    - 10.6" (H) x 7.9" (W) x 1.5" (D)
  • Weight
    - Net : 138.9 g / 4.9 oz
    - Gross : 204.1 g / 7.2 oz

SpeedLow 600RPMHigh 1000RPM
nput Current0.06A0.12A
Air Flow0.6m³ / min
(21.5 CFM)
1.0m³ / min
(35.8 CFM)
Static Pressure0.3 mm-H2O
(0.1inch-H2O)
0.3 mm-H2O
(0.7inch-H2O)
Noise8.9 dBA19.9 dBA
Input Power0.72 W1.44 W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70506
Product Name Antec TrueQuiet 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 67 SCFM (114 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details