Xoxide Scythe Kama Flow 2 80mm Case Fan - Low Speed 70388

Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 80 x 80 x 25mm Air Flow: 18.97CFM Speed: 1400 RPM Noise: 14 dBA Current: 0.12A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)
Description
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 80 x 80 x 25mm Air Flow: 18.97CFM Speed: 1400 RPM Noise: 14 dBA Current: 0.12A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kama Flow 2 80mm Case Fan - Low Speed - 70388 - Xoxide
Malvern, PA, USA
Scythe Kama Flow 2 80mm Case Fan - Low Speed
70388
Scythe Kama Flow 2 80mm Case Fan - Low Speed 70388
The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise. Specification: Dimensions: 80 x 80 x 25mm Air Flow: 18.97CFM Speed: 1400 RPM Noise: 14 dBA Current: 0.12A Bearing Type: Fluid Dynamic Bearing Rated Voltage: DC12V Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing) MTBF 120,000 Hours Connector: 3-pin (4-pin adaptor included)

The successor to the hugely popular S-Flex series, the new Kama Flow 2 case fans feature the new EX - FDB (Extra Fluid Dynamic Bearing) technology where the oil lubrication is optimized in the camp between the small spindles. This allows the fans to achieve an outstanding life of 120,000 hours. Available in low, medium and high speeds. All low noise.
Specification:

Dimensions:80 x 80 x 25mm
Air Flow:18.97CFM
Speed:1400 RPM
Noise:14 dBA
Current:0.12A
Bearing Type:Fluid Dynamic Bearing

Rated Voltage: DC12V
Bearing Type: EX-FDB (Extra Fluid Dynamic Bearing)
MTBF 120,000 Hours
Connector: 3-pin (4-pin adaptor included)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 70388
Product Name Scythe Kama Flow 2 80mm Case Fan - Low Speed
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-31808 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans
View Details
Negative Pressure Stage with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Environment Clean
Air Flow Rate 35 to 26487 SCFM (60.03 to 45021 m³/hr)
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details