Xoxide Gelid Solutions WING 9 - 92mm Gamer Case Fan - UV Green 100012

Description
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 8 - 92mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 92mm cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Green 92mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 92 x 92 x 25mm Air Flow: 39.8 CFM Speed: 2000 RPM Noise: 22.5dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 39.8 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.14 Dimensions: 92 x 92 x 25mm Fan Speed: 2000 RPM Noise Level: 22.5dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 2.15 Voltage: 12V Weight: 75g
Description
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 8 - 92mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 92mm cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Green 92mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 92 x 92 x 25mm Air Flow: 39.8 CFM Speed: 2000 RPM Noise: 22.5dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 39.8 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.14 Dimensions: 92 x 92 x 25mm Fan Speed: 2000 RPM Noise Level: 22.5dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 2.15 Voltage: 12V Weight: 75g

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions WING 9 - 92mm Gamer Case Fan - UV Green - 100012 - Xoxide
Malvern, PA, USA
Gelid Solutions WING 9 - 92mm Gamer Case Fan - UV Green
100012
Gelid Solutions WING 9 - 92mm Gamer Case Fan - UV Green 100012
If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 8 - 92mm Gamer Case Fan is a premium quality component that's sure to deliver. Made from only the highest quality materials, this state-of-the-art 92mm cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC. Using it's patented Nanoflux Bearing, this UV Green 92mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan. Dimensions: 92 x 92 x 25mm Air Flow: 39.8 CFM Speed: 2000 RPM Noise: 22.5dBA Connector: 3 Pin Molex Bearing Type: Nanoflux Bearing Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 39.8 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3 Pin Molex Current (A): 0.14 Dimensions: 92 x 92 x 25mm Fan Speed: 2000 RPM Noise Level: 22.5dBA Safety Approvals: UL, CUL, CE, RoHS Compliant Static Pressure (mmAq): 2.15 Voltage: 12V Weight: 75g

If you're running a powerful system, the one thing a PC gaming fanatic is a quality case fan to keep things cool. Oh, and it also doesn't hurt if it looks pretty cool, either. Offering an eye-popping design that is UV reactive, ultra-quiet, and both water and dust-proof, the Gelid Solutions WING 8 - 92mm Gamer Case Fan is a premium quality component that's sure to deliver.
Made from only the highest quality materials, this state-of-the-art 92mm cooling fan boasts an enormous amount of features. The supplied voltage regulator offers users the ability to control the fan RPM speed according to your exact specifications. For added silence, fan mounts are included that will provide an excellent replacement to your traditional screws. These mounts are made of high quality, ultra-soft silicone which stop fan motor vibrations from traveling through your PC.
Using it's patented Nanoflux Bearing, this UV Green 92mm Fan incorporates a clever magnetic design that is made for noiseless operation, and built to run friction-free. The Nano-technology composite ensures lowest abrasion and extreme durability, and is designed to allow the impeller to be detached, giving you easy access to the fan blades when they need to be cleaned. Add quick and easy installation into the mix, and you're looking at one must-have gaming fan.

Dimensions:92 x 92 x 25mmAir Flow:39.8 CFM
Speed:2000 RPMNoise:22.5dBA
Connector:3 Pin MolexBearing Type:Nanoflux Bearing

Features

  • Nanoflux Bearing (NFB)
  • Optimized Winglet Fan Blades
  • Waterproof & Dustproof
  • Long Lifetime (100'000 h MTTF at 40°C)
  • Silicone Fan Mounts Included
  • Adjustable Fan Speed Control

Specifications

  • 4 x Fan Mounts
  • Air Flow: 39.8 CFM
  • Bearing: Nanoflux Bearing (NFB)
  • Cable Length: 500mm
  • Connector: 3 Pin Molex
  • Current (A): 0.14
  • Dimensions: 92 x 92 x 25mm
  • Fan Speed: 2000 RPM
  • Noise Level: 22.5dBA
  • Safety Approvals: UL, CUL, CE, RoHS Compliant
  • Static Pressure (mmAq): 2.15
  • Voltage: 12V
  • Weight: 75g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Fans and Blowers (industrial)
Product Number 100012
Product Name Gelid Solutions WING 9 - 92mm Gamer Case Fan - UV Green
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 653358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 44 SCFM (75 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details